Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 33A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 35mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 198520-ACST4-7SFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST4-7SFP CAD Model

Description

The ACST4-7SFP is a cutting-edge semiconductor device designed and manufactured by the renowned STMicroelectronics, a global leader in electronics and semiconductors. This product belongs to the ACST power switch family, which is known for its high performance and reliability in various applications.

Key Features

  • Voltage Rating: The ACST4-7SFP is designed to handle a voltage of up to 700V, making it suitable for high-voltage applications.
  • Current Handling: It is capable of delivering a continuous current of 4A, ensuring efficient power delivery for a wide range of electronic devices.
  • On-State Resistance: This product features a low on-state resistance, which minimizes power loss and improves overall efficiency.
  • Thermal Shutdown: The built-in thermal shutdown protection ensures that the device operates within safe temperature limits, preventing damage due to overheating.
  • Isolation: The ACST4-7SFP offers high isolation voltage capability, providing additional safety for users and protecting the circuits from electrical hazards.

Applications

The versatility of the ACST4-7SFP allows it to be used in a wide array of applications. It is particularly well-suited for use in:

  • Home appliances such as washing machines, refrigerators, and air conditioners.
  • Power supplies for consumer electronics.
  • Lighting systems, especially those requiring high voltage handling capabilities.
  • Industrial controls where robustness and reliability are essential.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ACST4-7SFP undergoes rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this power switch to perform consistently in even the most demanding situations.

In summary, the ACST4-7SFP from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient power switch solution. Its robust design, combined with advanced protection features, makes it an indispensable component in a variety of electronic applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $30.8122 $92.4366
6+ $25.2821 $151.6926
8+ $24.4917 $195.9336
11+ $23.7027 $260.7297
15+ $22.9123 $343.6845
19+ $20.5424 $390.3056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,150 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention