EN
  • EN
  • DE

FDA2100LV

Part No FDA2100LV
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 120W 64TQFP / Amplifier IC 2-Channel (Stereo) Class D 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tray
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 120W x 2 @ 4Ohm
Voltage - Supply 6V ~ 35V
Mounting Type Surface Mount
Supplier Device Package 64-TQFP (10x10)
Package / Case 64-TQFP Exposed Pad
Base Product Number FDA2100
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 871580-FDA2100LV
Ultra Librarian 3D Model Ultra Librarian FDA2100LV CAD Model

Description

The FDA2100LV from STMicroelectronics is a state-of-the-art digital power amplifier designed for high-fidelity audio applications. This innovative component is part of ST's advanced Sound Terminal® family, which integrates digital audio processing, digital amplifier control, and power output stage to create a high-performance, single-chip solution for outstanding sound quality and efficiency.

Key Features

  • Power Output: The FDA2100LV delivers up to 2 x 100W into 6 ohms load, ensuring ample power for a wide range of audio setups.
  • Full Digital Audio Chain: With its full digital audio processing and transmission, the FDA2100LV ensures a pure and unaltered audio signal from the source to the speakers.
  • Advanced Diagnostics: The built-in diagnostics feature allows for real-time monitoring of the amplifier's performance, which is crucial for system reliability and safety.
  • Feedback Loop: The device includes a feedback loop that incorporates ST's proprietary real-time output power feedback, ensuring high-quality sound reproduction with minimized distortion.
  • Flexibility: The FDA2100LV is designed to support various audio formats and can be easily integrated into different audio systems, from home theaters to professional sound equipment.

Applications

The FDA2100LV is ideal for a broad range of audio applications, including:

  • High-end audio-video receivers
  • Home theater systems
  • Active speakers and soundbars
  • Aftermarket automotive audio systems
  • Professional audio equipment

Technical Specifications

The FDA2100LV operates with a supply voltage range from 14.4V to 36V, and it features an I²S and TDM digital input interface. Its high efficiency, thanks to the advanced BCD (Bipolar-CMOS-DMOS) technology, ensures reduced power dissipation, making it suitable for energy-conscious applications.

With its robust design, the FDA2100LV is also equipped with protection against over-temperature, short-circuits, and under-voltage, ensuring reliable and continuous operation under various conditions.

For developers and manufacturers looking for a high-performance audio amplification solution, the FDA2100LV from STMicroelectronics offers the perfect blend of power, clarity, and reliability. Its advanced features and integrated design simplify the development of superior audio products that meet the demands of audiophiles and casual listeners alike.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess