EN
  • EN
  • DE

FDA2100LV-T

Part No FDA2100LV-T
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 120W 64TQFP  /  Amplifier IC 2-Channel (Stereo) Class D 64-TQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tape & Reel (TR)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 120W x 2 @ 4Ohm
Voltage - Supply 6V ~ 35V
Mounting SMD (SMT)
Supplier Device Package 64-TQFP-EP (10x10)
Package / Case 64-TQFP Exposed Pad
Base Product Number FDA2100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1,200
Win Source Part Number 1058718-FDA2100LV-T
Ultra Librarian 3D Model Ultra Librarian FDA2100LV-T CAD Model

Description

Introducing the FDA2100LV-T from STMicroelectronics

The FDA2100LV-T is a state-of-the-art digital audio amplifier from STMicroelectronics, renowned for delivering exceptional sound quality and performance. This innovative component is part of ST's FFX Digital Audio Power Amplifiers series and is designed to meet the rigorous demands of high-fidelity audio systems.

Outstanding Audio Performance

At the heart of the FDA2100LV-T is ST's advanced Full Flexible Amplification (FFX) technology, which provides a pristine audio signal with reduced distortion and noise. The device offers a remarkable output power capability, making it suitable for a wide range of applications, from home theater systems to professional audio equipment.

High Efficiency and Reliability

The FDA2100LV-T is not only powerful but also highly efficient, thanks to its class-D architecture. This ensures minimal heat generation and reduced power consumption, making it an eco-friendly choice for audio applications. Furthermore, its built-in overcurrent, overtemperature, and short-circuit protection features ensure reliable operation under various conditions.

Advanced Connectivity and Control

This digital amplifier is equipped with an I2S digital input interface, allowing for direct connection to digital audio sources and processors. Additionally, it supports a wide range of sampling frequencies and bit resolutions, ensuring compatibility with high-definition audio content. The FDA2100LV-T also includes an I2C control interface, offering advanced control options and the ability to fine-tune performance parameters to match specific system requirements.

Compact and Versatile Design

The FDA2100LV-T comes in a compact PowerSSO-36 package, making it an ideal choice for space-constrained applications. Its versatile design enables easy integration into a variety of audio systems, from automotive entertainment to portable speakers.

Key Features at a Glance

  • Advanced FFX technology for superior audio quality
  • High output power capability
  • Class-D efficiency with reduced power consumption
  • Robust protection features for enhanced reliability
  • I2S digital input and I2C control interfaces
  • Support for a broad range of audio formats and resolutions
  • Compact PowerSSO-36 package for easy integration

With its combination of high-quality audio performance, efficiency, and design flexibility, the FDA2100LV-T from STMicroelectronics is an excellent choice for any high-fidelity audio amplification application.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess