EN
  • EN
  • DE

EVL130W-STRLIG

Part No EVL130W-STRLIG
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description BOARD EVAL L6562AT L6599AT / L6562AT, L6599AT 1, Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 2.7A
Outputs and Type 1, Isolated
Voltage - Output 48V
Voltage - Input 85 ~ 305 VAC
Supplied Contents Board(s)
Utilized IC / Part L6562AT, L6599AT
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341652-EVL130W-STRLIG
Ultra Librarian 3D Model Ultra Librarian EVL130W-STRLIG CAD Model

Description

EVL130W-STRLIG: High-Efficiency LED Driver Solution by STMicroelectronics

The EVL130W-STRLIG is a cutting-edge LED driver solution designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This product is a part of ST's evaluation boards, which are intended to help engineers test and validate the performance of their LED designs in various applications, including indoor and outdoor lighting, architectural lighting, and signage.

With an impressive output power of up to 130 Watts, the EVL130W-STRLIG is engineered to drive LEDs with high efficiency and precision. It is based on the robust and flexible L6562A transition-mode PFC (Power Factor Correction) controller and the L6599A resonant half-bridge controller. This combination ensures that the LED driver operates with a high power factor and low total harmonic distortion, making it suitable for commercial and industrial lighting applications where energy efficiency and compliance with regulatory standards are critical.

The EVL130W-STRLIG supports a wide input voltage range, accommodating various power supply conditions and making it versatile for use in different regions and environments. Its advanced features include dimming capabilities, which allow for adjustable light intensity to create the desired ambiance or to save energy when full brightness is not necessary.

Safety and reliability are paramount in the design of the EVL130W-STRLIG. It includes protections against overcurrent, overheating, and short-circuiting, ensuring a long operational life and reducing the risk of damage to the LED load or the driver itself. The board also includes an EMI filter to minimize electromagnetic interference, which is essential for maintaining the performance of sensitive electronic equipment in proximity to the LED driver.

For design engineers and lighting professionals looking for a high-performance LED driver solution, the EVL130W-STRLIG from STMicroelectronics offers an excellent balance of efficiency, reliability, and versatility. Its robust design and comprehensive feature set make it an ideal choice for developing advanced lighting systems that meet the demands of modern energy-efficient lighting applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess