EN
  • EN
  • DE

STEVAL-ILL001V1

Part No STEVAL-ILL001V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 350mA
Outputs and Type 1, Isolated
Voltage - Output 32V
Features Dimmable
Voltage - Input 185 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part VIPer22A-E
Other Names 1026-STEVAL-ILL001V1,-497-5071,497-5071
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283872-STEVAL-ILL001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL001V1 CAD Model

Description

The STEVAL-ILL001V1 is a highly sophisticated evaluation board designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is specifically engineered for testing and evaluating the performance of LED driver solutions in various lighting applications.

At the heart of the STEVAL-ILL001V1 is an advanced LED driver capable of providing a constant current to ensure optimal LED performance. This feature is crucial for maintaining consistent brightness and maximizing the lifespan of the LEDs. The board is designed with flexibility in mind, supporting a wide range of input voltages and accommodating different LED configurations, making it an ideal platform for developing and prototyping a variety of lighting solutions.

The evaluation board comes equipped with numerous features that facilitate easy experimentation and development. It includes overcurrent protection, thermal shutdown, and PWM dimming capabilities, which are essential for creating adaptable and safe lighting systems. The STEVAL-ILL001V1 also provides designers with the ability to fine-tune the LED current, allowing for precise control over the lighting intensity and power consumption.

Another key advantage of the STEVAL-ILL001V1 is its user-friendly interface. The board is designed with connectors and jumpers that enable quick setup and modifications without the need for complex wiring or soldering. This ease of use accelerates the development process and helps engineers focus on innovation rather than setup intricacies.

STMicroelectronics has ensured that the STEVAL-ILL001V1 is not only functional but also robust. Built with high-quality components and adhering to stringent quality standards, this evaluation board is reliable for both laboratory testing and field trials.

In summary, the STEVAL-ILL001V1 from STMicroelectronics is a versatile and reliable evaluation board that is perfect for developers looking to explore and create advanced LED lighting solutions. Its combination of performance, flexibility, and user-friendliness makes it an invaluable tool in the development of energy-efficient and high-performance lighting systems.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess