EN
  • EN
  • DE

EVALHVLED815W15

Part No EVALHVLED815W15
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR LED815 / HVLED815PF 1, Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Outputs and Type 1, Isolated
Voltage - Input 11.5V ~ 23V
Supplied Contents Board(s)
Utilized IC / Part HVLED815PF
Base Product Number EVALHVLED815
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341599-EVALHVLED815W15
Ultra Librarian 3D Model Ultra Librarian EVALHVLED815W15 CAD Model

Description

EVALHVLED815W15 - High-Power LED Driver Evaluation Board from STMicroelectronics

The EVALHVLED815W15 is a state-of-the-art evaluation board designed by STMicroelectronics for testing and measuring the performance of high-power LED drivers. This evaluation platform is specifically tailored for LED lighting applications that require reliable, efficient, and high-brightness solutions. The board is based on the HVLED815PF controller, which is an advanced LED driver IC capable of managing wide input voltage ranges and delivering constant current to ensure uniform brightness across LED strings.

Featuring an input voltage range from 90 V to 265 V AC, the EVALHVLED815W15 is suitable for a wide array of global lighting applications, from residential and commercial lighting to industrial illumination. The board is designed to drive a single LED string with a maximum power of 15 W, making it an excellent choice for high-performance lighting systems. The HVLED815PF controller on the board utilizes a quasi-resonant zero-voltage switching (ZVS) topology, which significantly improves the efficiency of the power conversion process, resulting in lower energy consumption and reduced heat generation.

The EVALHVLED815W15 comes equipped with numerous features that facilitate easy testing and development. It includes overcurrent, overvoltage, and thermal protection, safeguarding the LEDs and the driver circuitry from potential damage caused by abnormal operating conditions. The board also provides an adjustable output current setting, which allows users to customize the brightness levels according to their specific requirements.

With its compact design and comprehensive protection features, the EVALHVLED815W15 evaluation board is an ideal tool for engineers and designers looking to evaluate and prototype high-power LED lighting solutions. Whether it's for developing new products or improving existing lighting systems, this evaluation board from STMicroelectronics offers a versatile and user-friendly platform for pushing the boundaries of LED technology.

For further information, datasheets, and technical support, users can access STMicroelectronics' extensive online resources, ensuring a smooth development process from initial testing to final product design.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess