EN
  • EN
  • DE

EVALED7706

Part No EVALED7706
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description EVALUATION BOARD FOR LED7706 / LED7706 6, Non-Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 30mA
Outputs and Type 6, Non-Isolated
Voltage - Output 36V
Features Dimmable, Extra 5V Output
Voltage - Input 4.5V ~ 36V
Supplied Contents Board(s)
Utilized IC / Part LED7706
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1341642-EVALED7706
Ultra Librarian 3D Model Ultra Librarian EVALED7706 CAD Model

Description

The EVALED7706 is a state-of-the-art evaluation board designed by STMicroelectronics specifically tailored for engineers and developers who are looking to explore the features and capabilities of the LED7706 LED driver IC. This evaluation platform serves as a critical tool for the rapid prototyping and testing of LED driving solutions for backlighting LCD panels.

The LED7706 IC is a highly flexible, six-channel LED driver which enables precise and efficient control of LED arrays. It is particularly well-suited for applications in LCD backlighting that require smooth dimming and uniform illumination, such as those found in automotive dashboards, industrial displays, and consumer electronics like smartphones and televisions.

The EVALED7706 board comes equipped with a range of features that showcase the LED7706's capabilities:

  • Multiple Output Channels: Six individually controllable LED output channels for managing multi-string LED arrays.
  • Wide Input Voltage Range: Designed to operate across a broad input voltage range, catering to various power supply specifications.
  • High Efficiency: The LED7706 IC employs a charge pump power supply, optimizing efficiency and reducing the need for external components.
  • Adjustable Dimming: Includes PWM dimming control for each channel, allowing for precise brightness adjustments and power savings.
  • Thermal Protection: Built-in thermal shutdown protection to prevent overheating and ensure the longevity of the board and LED arrays.
  • Easy Connectivity: The evaluation board features convenient connectors and test points for simple integration and measurement.

For developers eager to jump-start their design process, the EVALED7706 provides an invaluable platform to experiment with and understand the LED7706 IC's functionality. The board is supported by comprehensive documentation, including schematics, application notes, and datasheets, all available through the STMicroelectronics website. This ensures that users can maximize the potential of the evaluation board and accelerate the development of their LED driving solutions.

Whether you are developing cutting-edge display technologies or enhancing existing designs, the EVALED7706 evaluation board is an essential tool in your development arsenal.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess