EN
  • EN
  • DE

STEVAL-TLL013V1

Part No STEVAL-TLL013V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 20mA
Outputs and Type 5, Non-Isolated
Voltage - Output 7.5V
Features Dimmable
Voltage - Input 2.3V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part STLED25
Other Names -497-12920,STEVALTLL013V1,497-12920
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283835-STEVAL-TLL013V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TLL013V1 CAD Model

Description

STEVAL-TLL013V1 - LED Array Driver Evaluation Board

The STEVAL-TLL013V1 from STMicroelectronics is a state-of-the-art evaluation board designed for driving LED arrays with high precision and efficiency. This innovative board is based on the STP16CPC26 LED driver IC, which is capable of providing constant current to up to 16 LED channels, ensuring uniform brightness and extending LED life.

This evaluation board is an ideal solution for developers looking to create advanced lighting solutions, as it supports a wide range of applications including LED panels, message displays, and decorative lighting. The board's flexibility allows for easy integration into various design prototypes, making it a versatile tool for engineers and designers alike.

Key Features:

  • Integrated STP16CPC26 LED Driver: The heart of the STEVAL-TLL013V1 is the STP16CPC26 chip, which provides constant current sink for up to 16 LED channels, ensuring consistent luminosity across the array.
  • Adjustable Output Current: With an adjustable output current through external resistors, designers can fine-tune the brightness levels to match specific requirements.
  • Flexible Power Supply: The board operates over a wide range of supply voltages, from 3.3V to 5V, accommodating different power sources and making it suitable for battery-operated devices.
  • Thermal Protection: Built-in thermal shutdown protection prevents damage to the LED driver and the LEDs in case of overheating, enhancing the reliability and longevity of the system.
  • Easy Cascading: Multiple STEVAL-TLL013V1 boards can be cascaded through the serial interface, enabling the control of extensive LED arrays with minimal wiring.
  • Error Detection: The board includes error detection features such as LED open and LED shorted diagnostics, contributing to a robust and reliable design.

The STEVAL-TLL013V1 evaluation board is equipped with a user-friendly interface, including test points and jumper headers for quick setup and experimentation. Whether for professional lighting systems or innovative LED projects, the STEVAL-TLL013V1 provides a flexible and powerful platform for developing cutting-edge LED applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess