EN
  • EN
  • DE

EVAL6228QR

Part No EVAL6228QR
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR L6228Q / L6228Q Motion Motor Control Reference Design Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Motor Control
Embedded No
Utilized IC / Part L6228Q
Primary Attributes 2-Ph Bipolar Stepper Motors
Secondary Attributes 8 V ~ 52V Supply, 1.4A Out
Supplied Contents Board(s)
Win Source Part Number 778158-EVAL6228QR
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL6228QR
Introduction Date April 07, 2008
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EVAL6228QR CAD Model

Description

Introducing the EVAL6228QR Evaluation Board from STMicroelectronics

The EVAL6228QR evaluation board is a cutting-edge solution designed by STMicroelectronics, a global semiconductor leader, to showcase the capabilities of the L6228Q, a DMOS fully integrated stepper motor driver with non-dissipative overcurrent protection. This product is tailored for those who are developing applications requiring precise control of stepper motors, such as in industrial automation, robotics, and office equipment.

Key Features of the EVAL6228QR

  • Integrated Stepper Motor Driver: At the heart of the EVAL6228QR is the L6228Q, which integrates a dual DMOS full bridge with high efficiency and high current capability, providing a complete solution for driving bipolar stepper motors.
  • Non-Dissipative Overcurrent Protection: The L6228Q features an advanced protection system that does not dissipate excess heat, ensuring reliable performance and extended lifespan of the motor and the driver.
  • Adjustable Current Control: Users can adjust the output current through an external resistor, enabling fine-tuning for a wide range of motor specifications and applications.
  • Microstepping Support: The board allows for precise motor control with microstepping support, which reduces noise and increases position accuracy, making it ideal for applications that require smooth and accurate movements.
  • Cross-Platform Compatibility: The EVAL6228QR is compatible with a variety of microcontroller units (MCUs), allowing for flexible integration into existing systems.
  • User-Friendly Interface: The evaluation board comes with an intuitive user interface, making it easy to configure and test the motor driver's performance.

Applications

The EVAL6228QR is suitable for a wide array of applications, including but not limited to:

  • Textile machines
  • ATM and cash handling machines
  • 3D printers
  • Robotics
  • Medical equipment
  • Office automation

With its robust design and versatile features, the EVAL6228QR evaluation board from STMicroelectronics is an excellent tool for professionals and hobbyists alike to explore the capabilities of stepper motor control and to develop sophisticated applications with confidence and ease.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess