EN
  • EN
  • DE

NM24C09N

Part No NM24C09N
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 8KBIT I2C 100KHZ 8DIP / EEPROM Memory IC 8Kbit I2C 100 kHz 3.5 μs 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface I2C
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 10ms
Access Time 3.5 µs
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number NM24C09
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 649073-NM24C09N
Ultra Librarian 3D Model Ultra Librarian NM24C09N CAD Model

Description

The NM24C09N from ON Semiconductor is a robust, high-performance electrically erasable programmable read-only memory (EEPROM) device, designed to provide reliable data storage solutions across a wide range of applications. This EEPROM offers a storage capacity of 9-kilobits and is organized as 1,024 x 8-bits, allowing for efficient data management and retrieval.

One of the key features of the NM24C09N is its I²C-compatible (2-wire) serial interface, which ensures easy integration into existing systems with minimal additional components. This feature allows for seamless communication with microcontrollers and processors, making it an ideal choice for embedded systems that require non-volatile memory to store configuration settings, calibration data, or any other critical information that must be preserved during power loss.

The device operates over a wide voltage range of 2.7V to 5.5V, providing designers with the flexibility to use it in various power environments. This voltage range also allows for compatibility with both 3.3V and 5V systems, thus broadening its application scope. Additionally, the NM24C09N boasts a low-power design, which is crucial for battery-operated devices where power efficiency is a priority.

ON Semiconductor has ensured that the NM24C09N is designed with reliability in mind. It features a high endurance of 1 million write cycles and a data retention period of 100 years, ensuring that data remains safe and intact over extended periods. Furthermore, the device supports a wide operating temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.

For security-sensitive applications, the NM24C09N includes a write-protect feature that prevents inadvertent data alteration. This feature can be activated through the use of dedicated pins, providing an additional layer of data integrity assurance.

In summary, the ON Semiconductor NM24C09N EEPROM is a versatile, high-endurance memory solution that combines ease of integration, energy efficiency, and robust data protection features. It is an excellent choice for designers looking to implement a reliable non-volatile memory component in their electronic designs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess