Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 3, Non-Isolated
Voltage - Output 1.2V, 3.3V, 5V
Current - Output 3A, 3A, 250mA
Voltage - Input 3.5V ~ 26V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L5963
Base Product Number L5963
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341653-EVAL-L5963Q
Ultra Librarian 3D Model Ultra Librarian EVAL-L5963Q CAD Model

Description

The EVAL-L5963Q is a high-performance evaluation board designed by STMicroelectronics, tailored for the L5963Q, a multifunctional power management integrated circuit. This evaluation platform is crafted to assist engineers and developers in exploring the capabilities and features of the L5963Q chip, which is well-suited for automotive applications due to its robustness and versatility.

Key Features

  • Multiple Output Channels: The L5963Q chip on the EVAL-L5963Q board offers a variety of output channels, including high-efficiency DC/DC converters and linear regulators, to cater to various power requirements.
  • Wide Input Voltage Range: The board is designed to operate over a wide input voltage range, making it suitable for automotive battery-powered applications.
  • Advanced Protection Features: The L5963Q includes overcurrent, overvoltage, and thermal protection, ensuring reliable operation under harsh conditions.
  • Adjustable Output Parameters: Users can adjust output voltage levels, enabling customization for specific application needs.
  • Easy-to-Use Interface: The evaluation board comes with user-friendly connectors and test points, simplifying the process of testing and prototyping.

Applications

The EVAL-L5963Q is ideal for developing power management solutions for automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require stable and efficient power supply.

Design Support

STMicroelectronics provides comprehensive design support for the EVAL-L5963Q, including detailed documentation, application notes, and reference designs. This enables designers to rapidly integrate the evaluation board into their projects and accelerate the development process.

Quality and Reliability

As with all STMicroelectronics products, the EVAL-L5963Q is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of automotive-grade components. The board undergoes rigorous testing to guarantee performance and reliability in a wide range of operating conditions.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO 2A SW L7985A 8HSOP / L7985A DC to DC Converter and Switching Regulator Chip 0.6VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA098V1
Altera
EVAL BOARD FOR EN2340QI / 4A POWER SOCVOLTAGE MODE SYNCHRONOUS PWM BUCK WITH INTEGRATED INDUCTOR
Need more? Email Us
ECAD model for EVB-EN2340QI
Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1
Texas Instruments
EVAL MODULE FOR CSD86350Q5D / High Frequency Synchronous Power Kit
Need more? Email Us
ECAD model for CSD86350Q5DEVM-604
Texas Instruments
BOARD WEBENCH LM2577,LM2585/87 / LM2577/LM2585/LM2587 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ECAD model for 551011367-061/NOPB
STMicroelectronics
BOARD EVALUATION FOR L5947 / Power Management IC Development Tools EVAL BOARD L5947
Lowest to $31.3335
ECAD model for EVAL5947
Texas Instruments
BOARD EVAL LM2833 1.5MHZ 10MSOP / LM2833XMY DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2833XMYEVAL
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention