EN
  • EN
  • DE

ETL9313N/XOC

Part No ETL9313N/XOC
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 260496-ETL9313N/XOC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETL9313N/XOC CAD Model

Description

STMicroelectronics ETL9313N/XOC: High-Efficiency Power Transistor

The ETL9313N/XOC from STMicroelectronics is a state-of-the-art power transistor designed to deliver superior performance in power management applications. This advanced semiconductor device is part of ST's renowned ETL series, known for its high efficiency, reliability, and thermal performance. The ETL9313N/XOC is an ideal choice for designers looking to optimize power conversion in a wide range of electronic systems.

Constructed with cutting-edge technology, the ETL9313N/XOC offers a low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances overall efficiency. This feature, combined with its ability to operate at high switching frequencies, makes it an excellent component for switching power supplies, DC-DC converters, motor control circuits, and other power-intensive applications.

The device's robust design ensures that it can handle high current densities while maintaining a compact footprint, enabling engineers to minimize the size of their power modules without compromising on performance. With its enhanced power handling capability, the ETL9313N/XOC is particularly well-suited for applications that require high power density in a limited space.

One of the standout features of the ETL9313N/XOC is its thermal performance. The transistor is equipped with an advanced package that facilitates efficient heat dissipation, thereby extending the life of the product and ensuring stable operation even under stressful thermal conditions. This makes the ETL9313N/XOC a reliable choice for systems where thermal management is a critical concern.

Furthermore, the ETL9313N/XOC is designed with protection features that safeguard the device against adverse conditions such as overcurrent, overvoltage, and overheating. These built-in protective measures contribute to the longevity of the device and the safety of the end application.

In summary, the ETL9313N/XOC from STMicroelectronics is a high-performance power transistor that combines efficiency, power density, and thermal management. Its robust design and protective features make it an excellent choice for a wide range of demanding power management applications. As a testament to ST's commitment to innovation and quality, the ETL9313N/XOC sets a new benchmark for power transistors in the industry.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
NEC
Lowest to $11.4253
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess