EN
  • EN
  • DE

ESDA12-1K

Part No ESDA12-1K
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 10VWM 28VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 12V
Max Clamping Voltage 28V
Peak Pulse Current(Ippm) 16A (8/20μs)
Power Dissipation - Pd 450W
Applications General Purpose
Capacitance @ Frequency 150pF @ 1MHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 084230-ESDA12-1K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA12-1K CAD Model

Description

STMicroelectronics ESDA12-1K Transil™ ESD Protection Device

The ESDA12-1K is a dedicated transient voltage suppression (TVS) component manufactured by STMicroelectronics, designed to safeguard sensitive electronic circuits from Electrostatic Discharge (ESD) events. This device is a part of STMicroelectronics' Transil™ series, which is recognized for providing reliable and robust protection against voltage transients caused by ESD, electrical fast transients (EFT), and surges.

Key Features

  • High ESD Protection: The ESDA12-1K can withstand ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge), as per the IEC 61000-4-2 standard, ensuring the safety of your electronics from common ESD incidents.
  • Low Clamping Voltage: It has a low clamping voltage, which is crucial for protecting sensitive components that can be damaged by high transient voltages.
  • Single Line Protection: Designed to protect one data or power line, the ESDA12-1K provides unidirectional protection and is suitable for a wide range of applications.
  • Small Package: The device comes in an SOD-323 package, which is compact and suitable for high-density board designs where space is at a premium.
  • Fast Response Time: The ESDA12-1K reacts quickly to transient events, ensuring that the protected component is shielded from the sudden surge of voltage.

Applications

The ESDA12-1K is versatile and can be used in a variety of applications where ESD protection is critical. This includes:

  • Mobile phones and other portable devices
  • Computers and peripherals
  • Networking and telecommunications systems
  • Industrial controls
  • Medical equipment

Reliability and Quality Assurance

STMicroelectronics is known for its commitment to quality, and the ESDA12-1K is no exception. Each device undergoes rigorous testing to ensure it meets industry standards for ESD protection. With its robust design and STMicroelectronics' reputation, the ESDA12-1K is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against ESD events.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0878 $50.0460
1,390+ $0.0721 $100.2190
2,150+ $0.0698 $150.0700
2,960+ $0.0676 $200.0960
3,830+ $0.0653 $250.0990
5,120+ $0.0586 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,025 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess