EN
  • EN
  • DE

ESDALC8-1BF4

Part No ESDALC8-1BF4
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 6VWM 16VC 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V
Minimum Breakdown Voltage 7V
Max Clamping Voltage 16V (Typ)
Peak Pulse Current(Ippm) 8.6A (8/20μs)
Power Dissipation - Pd 165W
Applications General Purpose
Capacitance @ Frequency 30pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 0201
Win Source Part Number 1037140-ESDALC8-1BF4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDALC8-1BF4 CAD Model

Description

ESDALC8-1BF4 Bidirectional Single Line TVS Diode by STMicroelectronics

The ESDALC8-1BF4 from STMicroelectronics is a state-of-the-art bidirectional single line Transient Voltage Suppression (TVS) diode, designed to protect sensitive electronics from the damaging effects of Electrostatic Discharge (ESD). This compact and efficient component is a perfect solution for safeguarding high-speed data lines and other vulnerable circuits against transient voltage spikes.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for protecting modern electronics that operate at low voltage levels.
  • High ESD Protection: It can withstand ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge), as per the IEC 61000-4-2 standard, providing robust protection for sensitive components.
  • Large Bandwidth: The ESDALC8-1BF4 is suitable for high-speed applications, thanks to its large bandwidth, ensuring signal integrity is maintained.
  • Bidirectional Protection: Designed to protect against both positive and negative transient voltages, making it ideal for AC signal lines or any application where the polarity of the transient could be either direction.
  • Low Leakage Current: Minimizes power consumption when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Small Package Size: Available in the SOD-882L package, the ESDALC8-1BF4 is compact and suitable for space-constrained applications.

Applications

The ESDALC8-1BF4 is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 power and data line protection
  • HDMI and DisplayPort interfaces
  • Smartphone and tablet accessory ports
  • Portable electronics
  • Serial and parallel interfaces
  • Network and telecommunications systems

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The ESDALC8-1BF4 is no exception and has been rigorously tested to meet high industry standards. With its robust design and high protection level, this TVS diode is an excellent choice for safeguarding electronic equipment against the sudden and unexpected effects of ESD.

For designers and engineers looking for a reliable and efficient way to protect their circuits, the ESDALC8-1BF4 by STMicroelectronics offers a perfect blend of performance, size, and protection, making it an essential component in the design of modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,890+ $0.0265 $50.0850
4,590+ $0.0218 $100.0620
7,110+ $0.0211 $150.0210
9,805+ $0.0204 $200.0220
12,695+ $0.0197 $250.0915
16,950+ $0.0177 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 1890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess