EN
  • EN
  • DE

ESDALC5-1BT2Y

Part No ESDALC5-1BT2Y
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 17.5VC SOT-882T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 5.8V
Max Clamping Voltage 17.5V
Peak Pulse Current(Ippm) 9A (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Capacitance @ Frequency 26pF @ 1MHz
Temperature Range - Operating -50°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882T
Win Source Part Number 098604-ESDALC5-1BT2Y
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDALC5-1BT2Y CAD Model

Description

STMicroelectronics ESDALC5-1BT2Y ESD Protection Device

The ESDALC5-1BT2Y from STMicroelectronics is a high-performance ESD protection device designed to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of Electrostatic Discharge (ESD). This device is specifically tailored to provide a robust shield against ESD, ensuring the reliability and longevity of electronic components in various applications.

Key Features:

  • Low Clamping Voltage: The ESDALC5-1BT2Y has a low clamping voltage, which is crucial in protecting sensitive electronics from voltage spikes caused by ESD events.
  • High ESD Protection Level: It offers a high level of protection, capable of withstanding ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Single Line Protection: Designed to protect one data line, it provides a focused approach to ESD protection, making it ideal for high-speed interfaces.
  • Low Capacitance: With a very low capacitance, the device ensures minimal signal attenuation, which is particularly important for maintaining the integrity of high-speed data transmission.
  • Small Package: The ESDALC5-1BT2Y comes in a tiny SOT23-3L package, making it suitable for space-constrained applications without compromising on performance.
  • RoHS Compliant: This device adheres to environmental standards and is RoHS compliant, catering to eco-friendly requirements.

Applications:

The ESDALC5-1BT2Y is versatile and can be used in a wide range of applications, including:

  • USB 2.0, 3.0, and 3.1 interfaces
  • HDMI, DisplayPort, and other high-speed data lines
  • Mobile phones, tablets, and other portable devices
  • Consumer electronics such as TVs, set-top boxes, and gaming consoles
  • Industrial controls and automotive electronics

With its combination of high ESD protection, low capacitance, and small form factor, the ESDALC5-1BT2Y is an excellent choice for designers looking to enhance the durability and performance of their electronic products. STMicroelectronics' commitment to quality and reliability ensures that this ESD protection device will meet the stringent demands of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
825+ $0.0609 $50.2425
2,000+ $0.0500 $100.0000
3,100+ $0.0484 $150.0400
4,265+ $0.0469 $200.0285
5,520+ $0.0453 $250.0560
7,390+ $0.0406 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,550 pieces
MOQ: 825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess