EN
  • EN
  • DE

ESDA8P30-1T2

Part No ESDA8P30-1T2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 6.3VWM 12VC SOD882T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features 12V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T
Manufacturer STMicroelectronics
Series ESDA
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOD-882
Case / Package SOD-882T
Family Name ESDA8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18041-6, 497-18041-2, 497-18041-1
Quantity per package 12000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918701-ESDA8P30-1T2
Ultra Librarian 3D Model Ultra Librarian ESDA8P30-1T2 CAD Model

Description

STMicroelectronics ESDA8P30-1T2 Transil Array for ESD Protection

The ESDA8P30-1T2 from STMicroelectronics is a state-of-the-art Transil array designed specifically for the robust protection of high-speed data lines and other sensitive circuits from electrostatic discharge (ESD). This compact device is an essential component for modern electronics, providing reliable safeguarding against the potentially damaging effects of ESD events.

Key Features

  • High ESD protection level: The ESDA8P30-1T2 offers an exceptional level of protection, capable of withstanding ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Low clamping voltage: This device features a low clamping voltage, ensuring that even when an ESD event occurs, the sensitive components downstream are shielded from high-voltage spikes.
  • Low leakage current: With a minimal leakage current, the ESDA8P30-1T2 ensures that there is no significant power drain when the device is in its standby state, making it suitable for power-sensitive applications.
  • High surge capability: This Transil array can handle high surge currents, providing additional protection against other transient voltage spikes that may occur in electrical circuits.

Applications

The ESDA8P30-1T2 is versatile and can be used across a broad range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 interfaces
  • HDMI, Ethernet, and other high-speed data lines
  • Mobile phones, tablets, and other portable devices
  • Set-top boxes, digital TVs, and other multimedia equipment

Package Details

The device comes in a small SOT23-6L package, making it ideal for space-constrained applications. Its small footprint allows it to be easily integrated into existing designs without requiring significant PCB layout changes.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the ESDA8P30-1T2 is no exception. It is manufactured to meet high standards of reliability, ensuring that it performs consistently over its intended lifespan, even in challenging environmental conditions.

By incorporating the ESDA8P30-1T2 into your design, you can enhance the durability and longevity of your electronic products, protecting them from the common yet often overlooked threat of electrostatic discharge.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3539 $51.3155
345+ $0.2904 $100.1880
535+ $0.2813 $150.4955
735+ $0.2722 $200.0670
955+ $0.2631 $251.2605
1,275+ $0.2359 $300.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess