Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series ESDA, TRANSIL™
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 5
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 6.1V
Power - Peak Pulse 35W
Power Line Protection No
Applications General Purpose
Mounting Type Surface Mount
Package / Case 6-UFDFN
Supplier Device Package 6-MicroDFN (1x1)
Base Product Number ESDA6
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 590001-ESDA6V1-5T6
Ultra Librarian 3D Model Ultra Librarian ESDA6V1-5T6 CAD Model

Description

Product Overview: ESDA6V1-5T6 Transil™ ESD Protector

The ESDA6V1-5T6 is a cutting-edge ESD (Electrostatic Discharge) protection device from STMicroelectronics, designed to safeguard sensitive electronic components from the potentially damaging effects of electrostatic discharges. This Transil™ ESD protector is a monolithic array featuring five bidirectional transient voltage suppression (TVS) diodes, which provide a robust shield against ESD strikes for a wide range of applications.

Key Features

  • High ESD Protection: The ESDA6V1-5T6 is capable of withstanding ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring high-level protection for sensitive circuits.
  • Low Clamping Voltage: This device offers a low clamping voltage, which ensures that any transient over-voltages are clamped to a safe level, preventing damage to the protected component.
  • Low Leakage Current: The protector has a very low leakage current, which helps to maintain energy efficiency in the electronic system and reduces power consumption.
  • SOT23-6L Package: The ESDA6V1-5T6 comes in a small SOT23-6L surface-mount package, which is ideal for space-constrained applications while providing a reliable solution for ESD protection.
  • Peak Pulse Power: It can handle a peak pulse power of up to 200 W (8/20 µs waveform), which is critical for absorbing high transient energies without performance degradation.

Applications

The ESDA6V1-5T6 is suitable for protecting a wide range of electronic devices, including:

  • Computers and Computer Peripherals
  • Communication Systems
  • Consumer Electronics
  • Portable Devices
  • Networking Equipment

Conclusion

The ESDA6V1-5T6 from STMicroelectronics is an essential component for designers looking to enhance the ESD robustness of their electronic systems. Its combination of high protection level, low clamping voltage, and compact form factor makes it an excellent choice for safeguarding sophisticated electronics against the harsh realities of ESD events.

You May Also Be Interested in

Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Lowest to $0.0362
ECAD model for SJD12C33L01
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC P600
Need more? Email Us
ECAD model for 3KP18CA
Micro Commercial Co
TVS DIODE 26VWM 42.1VC SOD123FL / 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL
Lowest to $0.2455
ECAD model for SMF26A-TP
Amazing
TVS DEVICE 1-CHANNEL 24V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for AZ4624-01L
Nexperia USA Inc.
TVS DIODE 48VWM 67VC TO236AB / 67V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
Lowest to $2.0682
ECAD model for PESD2IVN48T-QR
Comchip Technology
DIODE ESD 5VWM 10VC 0201/DFN0603 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Need more? Email Us
ECAD model for CPDZC5V0HP-HF
Micro Commercial Co
Interface / 8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.1542
ECAD model for ESDSLC3V3D3B-TP
Comchip Technology
TVS DIODE 5VWM 20VC SOD323 / 20V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV5V0-HF
Comchip Technology
TVS DIODE 5VWM 15VC SOD523 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Lowest to $0.0726
ECAD model for CPDH5V0UC-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention