EN
  • EN
  • DE

ESDA14V2BP6

Part No ESDA14V2BP6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 12VWM SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 14.2V
Power Dissipation - Pd 50W
Applications General Purpose
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 015701-ESDA14V2BP6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDA14V2BP6 CAD Model

Description

Product Overview: ESDA14V2BP6 by STMicroelectronics

The ESDA14V2BP6 is a state-of-the-art transient voltage suppression (TVS) diode designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for their innovative and reliable products. This robust ESD protection device is engineered to shield sensitive electronic circuits from electrostatic discharge (ESD) threats, ensuring the longevity and stable operation of your electronics.

Key Features

  • Low Clamping Voltage: The ESDA14V2BP6 offers a low clamping voltage, which is crucial for the protection of modern, sensitive electronic components that can be damaged by even small overvoltage events.
  • High ESD Protection: It can withstand ESD discharges up to the maximum level specified in the IEC 61000-4-2 standard, making it an ideal choice for safeguarding high-speed data lines and other vulnerable circuits.
  • Low Leakage Current: The device features a very low leakage current, minimizing power loss and ensuring it does not significantly affect the normal operation of the protected circuit.
  • Multi-Line Protection: This component is capable of protecting two data or power lines, offering a compact and efficient solution for modern electronic designs.
  • Fast Response Time: With its fast response to transient overvoltage events, the ESDA14V2BP6 ensures quick protection to prevent damage to the electronic device.
  • Small Package Size: The device comes in a small SOT-666 package, which is suitable for high-density circuit boards where space is at a premium.

Applications

The ESDA14V2BP6 is versatile and can be used in a wide range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Networking and Telecommunications Equipment
  • Consumer Electronics
  • Portable Medical Devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The ESDA14V2BP6 is no exception and is manufactured to provide reliable ESD protection for critical applications where failure is not an option.

Whether you're designing a new smartphone, setting up a server, or creating a wearable medical device, the ESDA14V2BP6 from STMicroelectronics is an excellent choice for ensuring your product's resilience against the common threat of electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1684 $50.5200
725+ $0.1382 $100.1950
1,125+ $0.1338 $150.5250
1,545+ $0.1295 $200.0775
2,000+ $0.1252 $250.4000
2,675+ $0.1123 $300.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess