EN
  • EN
  • DE

ESDA14V2-2BF3

Part No ESDA14V2-2BF3
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 12VWM FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 14.2V
Power Dissipation - Pd 50W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 4-FlipChip (0.77x0.77)
Win Source Part Number 015700-ESDA14V2-2BF3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDA14V2-2BF3 CAD Model

Description

STMicroelectronics ESDA14V2-2BF3 Transient Voltage Suppressor

The ESDA14V2-2BF3 from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronics from the damaging effects of electrostatic discharge (ESD) events. This robust component is a must-have for any circuit where ESD protection is a concern, especially in applications where high-speed data lines are present.

Key Features

  • Low Clamping Voltage: The ESDA14V2-2BF3 provides an extremely low clamping voltage, ensuring that the protected components remain safe even under severe ESD stress.
  • High ESD Protection: It can withstand ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge), as per the IEC 61000-4-2 standard, making it highly effective in safeguarding your electronics.
  • Low Capacitance: With a very low line capacitance, this TVS device is suitable for protecting high-speed data lines without compromising signal integrity.
  • Flow-Through Design: The ESDA14V2-2BF3 features a flow-through design that simplifies PCB layout and enhances signal integrity for differential data lines.
  • SOT23-3L Package: Its small SOT23-3L package makes it ideal for space-constrained applications, while also offering a reduction in inductance for better performance.

Applications

The versatility of the ESDA14V2-2BF3 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • USB 2.0, 3.0, and 3.1 interfaces
  • HDMI, DisplayPort, and Thunderbolt interfaces
  • Antenna protection
  • Smartphone and mobile device I/O interfaces
  • High-speed data lines in consumer electronics

Reliability and Safety

With the ESDA14V2-2BF3, STMicroelectronics demonstrates its commitment to providing components that ensure reliability and safety in electronic systems. The device's ability to absorb repetitive ESD strikes without performance degradation ensures a prolonged lifespan for your electronics, while its low leakage current minimizes power loss when the system is in standby mode.

Overall, the ESDA14V2-2BF3 is an excellent choice for designers looking to enhance the ESD robustness of their systems without sacrificing performance or space.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1888 $50.0320
650+ $0.1549 $100.6850
1,000+ $0.1501 $150.1000
1,380+ $0.1452 $200.3760
1,785+ $0.1404 $250.6140
2,385+ $0.1259 $300.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,273 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess