EN
  • EN
  • DE

EMIF10-LCD01F1

Part No EMIF10-LCD01F1
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description 10 LINES EMI FILTER AND ESD PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258867-EMIF10-LCD01F1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF10-LCD01F1 CAD Model

Description

EMIF10-LCD01F1 EMI Filter and Line Termination for LCD Displays

The EMIF10-LCD01F1 is a dedicated solution designed by STMicroelectronics to address electromagnetic interference (EMI) and signal integrity challenges in liquid crystal display (LCD) interfaces. This highly integrated device is tailored to provide both EMI filtering and line termination, ensuring that LCD interfaces operate with maximum reliability and minimal noise interference.

Key Features

  • Integrated EMI Filtering: The EMIF10-LCD01F1 includes built-in EMI filtering components, which help to reduce the electromagnetic emissions from LCD data lines. This is crucial for compliance with international EMI standards and for preventing interference with other electronic components.
  • Line Termination: This device also offers integrated line termination, which is essential for maintaining signal integrity over the interface. Proper termination reduces reflections and ensures that the high-speed signals are transmitted with minimal distortion.
  • Low-pass Filter: The low-pass filter design effectively attenuates unwanted high-frequency noise, thus enhancing the performance of the LCD interface in noisy environments.
  • Compact Package: The EMIF10-LCD01F1 comes in a compact package, making it suitable for space-constrained applications such as mobile phones, portable media players, and other handheld devices.

Applications

The EMIF10-LCD01F1 is ideal for a variety of applications that require clean and stable signal transmission to LCD panels. These include:

  • Smartphones and Tablets
  • Laptop and Desktop Monitors
  • Portable Navigation Devices
  • Handheld Gaming Consoles
  • Industrial Display Systems

Technical Specifications

STMicroelectronics has engineered the EMIF10-LCD01F1 with the following technical specifications:

  • 10 lines of EMI filtering and line termination
  • Integrated resistors and capacitors in a single package
  • Low clamping voltage
  • High cutoff frequency
  • Low PCB space requirement

By incorporating the EMIF10-LCD01F1 into your LCD interface design, you can significantly improve the performance and reliability of your display system, ensuring a high-quality user experience free from the detrimental effects of electromagnetic interference.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,600 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess