EN
  • EN
  • DE

EMIF08-2005QEJ

Part No EMIF08-2005QEJ
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 200 OHM/45PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Resistance - Channel (Ohms) 200
Values R = 200 Ohms, C = 45pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height 0.039" (1.00mm)
Win Source Part Number 081007-EMIF08-2005QEJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF08-2005QEJ CAD Model

Description

EMIF08-2005QEJ - EMI Filtering and Signal Conditioning Component

The EMIF08-2005QEJ is a state-of-the-art EMI (Electromagnetic Interference) filtering and signal conditioning component designed by STMicroelectronics, a leader in the semiconductor industry. This compact and highly efficient device is specifically engineered to suppress EMI/RFI noise in electronic systems, providing an optimal solution for ensuring signal integrity and compliance with regulatory standards.

This component integrates eight independent EMI filters into a single package, making it an ideal choice for space-constrained applications. The EMIF08-2005QEJ is particularly suited for use in mobile phones, personal digital assistants (PDAs), and other portable communication devices where size and weight are critical considerations.

The filters within the EMIF08-2005QEJ are designed to provide excellent attenuation of undesired signals across a wide frequency range. This ensures that sensitive circuits are protected from external noise sources, which can degrade performance or cause malfunctions. With its low-pass filter topology, the device effectively reduces the electromagnetic emissions that can interfere with other electronic equipment.

Key features of the EMIF08-2005QEJ include:

  • High integration with eight EMI filters in one package.
  • Low-pass filter design to minimize signal distortion and maximize noise suppression.
  • Very low PCB space requirement, thanks to its compact footprint.
  • Optimized for high-speed data lines with minimal signal attenuation.
  • Compliance with international EMI standards, ensuring broad acceptance in global markets.
  • Lead-free package, adhering to environmental regulations and green manufacturing processes.

The device's advanced design also features a high level of ESD (Electrostatic Discharge) protection, safeguarding connected components from the effects of static electricity. This makes the EMIF08-2005QEJ not only an effective solution for EMI filtering but also an important contributor to the overall robustness and reliability of electronic systems.

In conclusion, the EMIF08-2005QEJ from STMicroelectronics is a versatile and powerful component that addresses the growing need for EMI suppression in modern electronics. Its combination of high-performance filtering, compact size, and ESD protection makes it an excellent choice for designers looking to enhance their products with superior signal conditioning capabilities.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4079 $64.0790
22+ $5.2576 $115.6672
35+ $5.0936 $178.2760
47+ $4.9295 $231.6865
61+ $4.7644 $290.6284
82+ $4.2723 $350.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess