EN
  • EN
  • DE
  • IT

EMIF08-1005M16

Part No EMIF08-1005M16
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/45PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 100MHz (Cutoff)
Attenuation Value -34dB @ 900MHz to 1.8GHz
Resistance - Channel (Ohms) 100
Current 10mA
Values R = 100 Ohms, C = 45pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.130" L x 0.059" W (3.30mm x 1.50mm)
Height 0.024" (0.60mm)
Win Source Part Number 015333-EMIF08-1005M16
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF08-1005M16 CAD Model

Description

EMIF08-1005M16 - EMI Filtering and Signal Conditioning

The EMIF08-1005M16 is a state-of-the-art EMI (Electromagnetic Interference) filtering and signal conditioning component produced by STMicroelectronics, designed to offer a high level of protection for electronic devices. This compact and efficient module integrates eight channels of EMI filtering to ensure that electronic equipment operates reliably and complies with global EMI regulatory standards.

Constructed with STMicroelectronics' cutting-edge technology, the EMIF08-1005M16 is specifically tailored to suppress unwanted EMI noise in a wide range of applications. This includes consumer electronics such as smartphones, tablets, and laptops, as well as in telecommunications systems, data lines, and other sensitive equipment where signal integrity is paramount.

Key Features:

  • High Integration: The device features eight EMI filters in a single package, saving valuable board space and simplifying design.
  • Low Pass Filter Design: The integrated low pass filters provide excellent noise suppression capabilities, ensuring clear signal transmission by attenuating unwanted high-frequency noise.
  • Low Channel Capacitance: With a low channel input/output capacitance, the device minimizes signal distortion and preserves signal integrity, which is crucial for high-speed data lines.
  • High ESD Protection: The EMIF08-1005M16 offers robust protection against electrostatic discharges, withstanding ESD events and preventing damage to the protected device.
  • Compact Package: The component comes in a space-saving 1.6mm x 1.6mm µQFN-16 package, making it ideal for applications where PCB real estate is at a premium.
  • Lead-Free and RoHS Compliant: This product is manufactured using environmentally friendly materials, complying with lead-free and RoHS directives for electronic devices.

With its combination of high-density integration, advanced EMI filtering, and signal conditioning capabilities, the EMIF08-1005M16 is a crucial component for maintaining signal clarity and protecting against electrical disturbances. Whether it's for mobile devices, network equipment, or any other sensitive electronic application, this filter offers a reliable solution for EMI challenges.

STMicroelectronics' commitment to quality and performance is reflected in the EMIF08-1005M16, making it a top choice for designers looking to enhance their products' EMI resilience and signal fidelity.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7918 $51.4670
155+ $0.6497 $100.7035
240+ $0.6294 $151.0560
330+ $0.6091 $201.0030
425+ $0.5888 $250.2400
570+ $0.5279 $300.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,990 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess