EN
  • EN
  • DE
  • IT

EMIF06-MSD04F3

Part No EMIF06-MSD04F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 40 OHM/7.5PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 26 Weeks
Features RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 40Ohms, C = 7.5pF (Total) 16-WFBGA, FCBGA
Manufacturer STMicroelectronics
Series IPAD™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WFBGA, FCBGA
Family Name EMIF06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Part Number EMIF06MSD04F3, 497-12161-1, 497-12161-2, -497-12161-1, -497-12161-2, -497-12161-6, 497-12161-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918059-EMIF06-MSD04F3
Ultra Librarian 3D Model Ultra Librarian EMIF06-MSD04F3 CAD Model

Description

The EMIF06-MSD04F3 is a high-performance, integrated EMI filtering and ESD protection device designed by STMicroelectronics to meet the demanding requirements of electronic systems. This compact component is specifically tailored for the protection of high-speed data lines and power supply lines against electromagnetic interference (EMI) and electrostatic discharge (ESD).

Key Features

  • EMI Filtering: The device incorporates six lines of EMI filtering, providing excellent noise suppression capabilities and ensuring signal integrity for sensitive applications.
  • ESD Protection: It is capable of withstanding ESD discharges up to 15 kV, safeguarding your electronic components from sudden electrical surges.
  • Low Capacitance: With a low line capacitance, the EMIF06-MSD04F3 minimizes signal attenuation, making it suitable for high-speed data interfaces.
  • High Integration: The integration of EMI filtering and ESD protection into a single package reduces PCB space requirements and simplifies design.
  • Lead-Free Package: Housed in a lead-free package, the device complies with current environmental regulations, promoting sustainable electronic design.

Applications

The EMIF06-MSD04F3 is ideal for a wide range of applications where data line integrity and component protection are critical. It is commonly used in:

  • Mobile and portable devices
  • Computing and peripheral interfaces
  • Communication systems
  • Networking equipment
  • Consumer electronics

Technical Specifications

The device features a low-pass filter design with a cutoff frequency that is carefully selected to block unwanted high-frequency noise while allowing the desired signal to pass through. The high level of integration ensures minimal insertion loss and optimal signal integrity.

Conclusion

The EMIF06-MSD04F3 from STMicroelectronics is a robust solution for designers looking to enhance system reliability and performance by mitigating EMI and protecting against ESD. Its compact form factor, combined with its powerful filtering and protection capabilities, make it an essential component for modern electronic designs.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9899 $54.4445
125+ $0.8123 $101.5375
195+ $0.7869 $153.4455
265+ $0.7615 $201.7975
340+ $0.7361 $250.2740
455+ $0.6600 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess