EN
  • EN
  • DE

EMIF06-1005N12

Part No EMIF06-1005N12
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/45PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 45pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.098" L x 0.047" W (2.50mm x 1.20mm)
Height 0.022" (0.55mm)
Win Source Part Number 015330-EMIF06-1005N12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF06-1005N12 CAD Model

Description

The EMIF06-1005N12 is a highly integrated device designed by STMicroelectronics, tailored to suppress EMI/RFI noise in electronic systems. This compact component combines EMI filtering and ESD protection, making it an ideal solution for space-constrained applications that require both signal integrity and protection against electrostatic discharges.

Key Features

  • Integrated EMI Filtering: The device features six lines of EMI filtering, ensuring that unwanted electromagnetic interference is effectively mitigated to maintain signal integrity.
  • ESD Protection: It provides robust ESD protection for sensitive circuits, safeguarding against electrostatic discharges as per the IEC 61000-4-2 standard.
  • High Integration: By combining EMI filtering and ESD protection in one package, the EMIF06-1005N12 reduces component count and saves valuable board space.
  • Low Line Capacitance: The low line capacitance of the filters ensures minimal signal distortion, making it suitable for high-speed data lines.
  • Lead-Free Package: The device is available in a lead-free package, making it compliant with current environmental regulations regarding hazardous substances.

Applications

The EMIF06-1005N12 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Mobile phones and communication devices
  • Computers and peripherals
  • Consumer electronics
  • Data lines for USB, HDMI, and other high-speed interfaces

Technical Specifications

The EMIF06-1005N12 operates over a wide temperature range and is characterized by its compact size and high efficiency. Here are some of the technical specifications:

  • Operating Temperature Range: -40°C to +85°C
  • Package: μQFN-12 (2.1x1.6x0.55 mm)
  • Low Leakage Current
  • High Reduction of Parasitic Elements

For detailed information, including datasheets, technical documentation, and application notes, visit STMicroelectronics' official website or contact their support team.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.047UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess