EN
  • EN
  • DE
  • IT

EMIF06-1005MX12Y

Part No EMIF06-1005MX12Y
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description AUTOMOTIVE GRADE 6-LINE LOW CAPA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series EMIF
Package Tape & Reel
Product Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 1
Center / Cutoff Frequency -
Attenuation Value -34dB @ 900MHz ~ 1.8GHz
Resistance - Channel (Ohms) 100
Values R = 100Ohm, C = 45pF
ESD Protection Yes
Temperature Range - Operating -55°C ~ 150°C
Applications Data Lines for Mobile Devices
Voltage - Rated -
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Size / Dimension 0.118" L x 0.053" W (3.00mm x 1.35mm)
Height 0.032" (0.80mm)
Base Product Number EMIF06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369416-EMIF06-1005MX12Y
Ultra Librarian 3D Model Ultra Librarian EMIF06-1005MX12Y CAD Model

Description

EMIF06-1005MX12Y - EMI Filter and Line Termination for Mobile Applications

The EMIF06-1005MX12Y is a cutting-edge EMI filtering and line termination solution designed specifically for mobile applications, brought to you by STMicroelectronics, a global semiconductor leader. This compact and highly integrated component is engineered to provide superior EMI filtering and ESD protection, ensuring the reliability and performance of mobile communication devices.

Key Features

  • High Integration: Integrates six capacitors and five resistors to provide EMI filtering and line termination in a single package, saving valuable board space and reducing component count.
  • Enhanced ESD Protection: Incorporates ESD protection circuitry that meets IEC 61000-4-2 level 4 standards, safeguarding sensitive circuits against electrostatic discharges up to 15 kV (air discharge) and 8 kV (contact discharge).
  • Low Line Capacitance: Features a low line capacitance of 17 pF (typical), minimizing signal attenuation and ensuring high-speed data integrity.
  • Bidirectional Filtering: Provides bidirectional EMI filtering, making it suitable for use on data lines where the signal direction can change.
  • Compact Footprint: Comes in a compact flip-chip package (2.5mm x 1.2mm x 0.55mm), which is ideal for space-constrained applications such as smartphones, tablets, and other portable electronics.

Applications

The EMIF06-1005MX12Y is designed to meet the stringent requirements of high-speed data lines in a variety of mobile and portable applications, including:

  • Smartphones and mobile phones
  • Tablets and e-readers
  • Portable gaming devices
  • GPS units
  • Mobile computing devices

Performance and Quality

STMicroelectronics is committed to providing products that deliver exceptional performance and reliability. The EMIF06-1005MX12Y is manufactured using a robust process that ensures consistent quality and performance across the board. Its superior design and manufacturing, combined with the comprehensive technical support from STMicroelectronics, make this EMI filter and line termination component an excellent choice for designers looking to enhance the performance and integrity of their mobile applications.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3359 $50.3850
365+ $0.2757 $100.6305
565+ $0.2670 $150.8550
775+ $0.2584 $200.2600
1,005+ $0.2498 $251.0490
1,340+ $0.2240 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess