EN
  • EN
  • DE

EMIF05MUX02F2

Part No EMIF05MUX02F2
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057211-EMIF05MUX02F2
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMIF05MUX02F2 CAD Model

Description

EMIF05MUX02F2 Integrated EMI Filter and Line Termination

The EMIF05MUX02F2 is a highly integrated solution developed by STMicroelectronics, designed to suppress electromagnetic interference (EMI) noise in electronic circuits. This compact component is particularly suitable for high-speed data line applications, providing both EMI filtering and line termination in one package. It is an ideal choice for designers looking to enhance system reliability and performance while minimizing space on the PCB.

Constructed with STMicroelectronics' advanced technology, the EMIF05MUX02F2 features five lines of EMI filtering with integrated line termination. This integration results in a significant reduction of component count and board space compared to discrete solutions. The device is designed to be compatible with standards such as USB 2.0, IEEE 1394, and LVDS, making it versatile for a wide range of applications.

The EMIF05MUX02F2 offers excellent filter performance, with high cutoff frequencies and low-pass filter characteristics that effectively attenuate unwanted high-frequency noise. This ensures signal integrity for high-speed data lines, providing a clear signal path and improving overall system performance.

Moreover, the device provides ESD protection up to 15 kV, safeguarding sensitive circuitry against electrostatic discharges that can occur during normal operation. This feature is critical for maintaining the longevity and reliability of electronic equipment.

The package of the EMIF05MUX02F2 is designed with a small footprint, making it ideal for space-constrained applications. Its compact size does not compromise its performance, offering robust EMI filtering and line termination capabilities in a minimal package. The lead-free package also ensures compliance with current environmental regulations, such as RoHS.

In summary, the EMIF05MUX02F2 from STMicroelectronics is a high-performance, space-efficient solution that addresses the needs of modern electronic devices requiring EMI suppression and line termination. Its compatibility with various high-speed data standards, combined with ESD protection, makes it an excellent choice for designers looking to enhance their products with reliable and effective EMI filtering.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.0836
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Molex, LLC
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess