EN
  • EN
  • DE

EMIF02-USB03F2

Part No EMIF02-USB03F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 33 OHM/20PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 26 Weeks
Features RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 33Ohms, C = 20pF 11-WFBGA, FCBGA
Manufacturer STMicroelectronics
Series IPAD™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 11-WFBGA, FCBGA
Family Name EMIF02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 497-13521-6, 497-13521-1, EMIF02USB03F2, 497-13521-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918055-EMIF02-USB03F2
Ultra Librarian 3D Model Ultra Librarian EMIF02-USB03F2 CAD Model

Description

Overview of EMIF02-USB03F2

The EMIF02-USB03F2 is a state-of-the-art integrated circuit from STMicroelectronics, designed specifically for USB 2.0 high-speed data line protection. This product is an optimal solution for safeguarding USB interfaces in a wide range of electronic applications, including consumer electronics, communication devices, and computing equipment.

Key Features

  • ESD Protection: The EMIF02-USB03F2 provides superior Electrostatic Discharge (ESD) protection for USB data lines, ensuring that your devices remain safe from common electrostatic threats encountered in everyday use.
  • High Data Integrity: Designed to support high-speed data transmission, this component maintains signal integrity, allowing for uninterrupted and reliable USB 2.0 communication.
  • Low Capacitance: With very low line capacitance, the EMIF02-USB03F2 minimizes signal attenuation, ensuring that the performance of the protected interface is not compromised.
  • Compact Design: The product comes in a highly compact package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The EMIF02-USB03F2 is versatile and can be used in a variety of applications where USB 2.0 protection is critical. It is particularly useful for:

  • Smartphones and mobile devices
  • Portable media players
  • Printers and scanners
  • Desktop and laptop computers
  • Networking equipment and peripherals

Technical Specifications

The device boasts an impressive set of technical specifications that make it a robust choice for USB protection:

  • Stand-off voltage: 5.25 V
  • Max. reverse leakage current: 0.5 µA at 25°C
  • Low PCB space consumption: SOT23-6L package
  • Compliance with IEC standards for ESD protection

Conclusion

In conclusion, the EMIF02-USB03F2 from STMicroelectronics is a high-performance, compact solution for USB 2.0 interface protection. With its excellent ESD protection, low capacitance, and high-speed data integrity, it is an essential component for any design requiring robust USB protection. Its application versatility and technical prowess make it a top choice for designers looking to enhance the durability and reliability of their USB-equipped devices.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess