EN
  • EN
  • DE
  • IT

EMIF02-1003M6

Part No EMIF02-1003M6
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description IC EMI FILTER 2LINE 6-MICRO QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 900MHz (Cutoff)
Attenuation Value 26dB @ 900MHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 30pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.057" L x 0.039" W (1.45mm x 1.00mm)
Height 0.024" (0.60mm)
Win Source Part Number 1036336-EMIF02-1003M6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF02-1003M6 CAD Model

Description

Overview of EMIF02-1003M6

The EMIF02-1003M6 is a highly integrated solution designed by STMicroelectronics to provide electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection. This compact component is specifically engineered to meet the rigorous demands of high-speed data lines protection, making it an ideal choice for a wide range of applications including mobile phones, PDAs, laptops, and other portable devices.

Key Features

  • EMI Filtering: The EMIF02-1003M6 integrates pi-filters (π-filters) to attenuate unwanted EMI noise, ensuring signal integrity and compliance with regulatory standards for electromagnetic compatibility (EMC).
  • ESD Protection: This device is capable of withstanding ESD strikes, thereby safeguarding sensitive circuitry from the damaging effects of static electricity discharges. It complies with the IEC61000-4-2 standard, offering a high level of protection for electronic equipment.
  • Compact Design: The component comes in a tiny package, making it suitable for space-constrained applications. Its small footprint allows for efficient use of PCB real estate.
  • Low Line Capacitance: The low line capacitance of the EMIF02-1003M6 minimizes signal attenuation, which is particularly important for maintaining the integrity of high-speed data transmission.
  • High Cut-off Frequency: The device features a high cut-off frequency, which is essential for applications involving fast data rates without compromising the signal quality.

Applications

The EMIF02-1003M6 is versatile and can be used in a variety of applications where EMI filtering and ESD protection are critical. Its performance characteristics make it suitable for:

  • Smartphones and other mobile devices
  • Portable media players
  • GPS navigation systems
  • Notebook and tablet computers
  • USB interfaces and other high-speed data lines

Conclusion

STMicroelectronics' EMIF02-1003M6 is a testament to their commitment to providing advanced protection solutions for electronic devices. Its combination of EMI filtering and ESD protection, along with its compact size, makes it an invaluable component for designers looking to enhance the reliability and performance of their high-speed data interfaces.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5490 $52.1550
225+ $0.4504 $101.3400
345+ $0.4364 $150.5580
475+ $0.4223 $200.5925
615+ $0.4082 $251.0430
820+ $0.3660 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess