EN
  • EN
  • DE

EMIF01-SMIC01F2

Part No EMIF01-SMIC01F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Number of Channels 1
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 8-UFBGA, FCBGA
Win Source Part Number 080994-EMIF01-SMIC01F2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF01-SMIC01F2 CAD Model

Description

EMIF01-SMIC01F2 EMI Filtering & Signal Conditioning

The EMIF01-SMIC01F2 is a highly integrated solution designed by STMicroelectronics, a leader in semiconductor solutions, to provide efficient Electromagnetic Interference (EMI) filtering and signal conditioning. This product is specifically tailored for the suppression of EMI disturbances for electronic equipment interfaces such as mobile phone accessories, ensuring optimal signal integrity and compliance with regulatory standards.

Key Features

  • Integrated EMI Filter: The EMIF01-SMIC01F2 includes a pi-filter structure that delivers excellent EMI suppression performance across a wide frequency range, making it ideal for applications sensitive to electromagnetic disturbances.
  • Low-pass Filter Characteristics: This device integrates low-pass filter characteristics that help in maintaining signal integrity by attenuating unwanted high-frequency noise.
  • High ESD Protection: It offers high Electrostatic Discharge (ESD) protection up to 15 kV, safeguarding the connected electronic circuits against damage from static electricity discharges.
  • Low Line Capacitance: The low line capacitance ensures minimal signal attenuation, preserving the quality of the data transmission without significant loss.
  • Compact Package: The EMIF01-SMIC01F2 comes in a compact flip-chip package, which allows for space-saving PCB designs and is suitable for applications where board space is at a premium.

Applications

Designed for interface protection, the EMIF01-SMIC01F2 is ideal for a variety of applications, including:

  • Mobile phone accessories
  • Audio interfaces
  • Data lines for communication ports
  • Peripheral device interfaces

Reliability and Performance

STMicroelectronics is committed to delivering high-quality and reliable components. The EMIF01-SMIC01F2 is built to meet stringent industry standards, ensuring both robustness and performance. Its integration of both EMI filtering and ESD protection in a single package provides designers with a convenient and effective solution for protecting sensitive electronic equipment.

With the EMIF01-SMIC01F2, manufacturers can enhance the user experience by reducing interference, improving signal quality, and extending the longevity of their products. This component represents STMicroelectronics' dedication to innovation and excellence in the field of EMI solutions.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess