EN
  • EN
  • DE

E-TDA7377A

Part No E-TDA7377A
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2X35W MULTIWATT15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 35W x 2 @ 4 Ohm; 10W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Manufacturer Package 15-Multiwatt
Package Multiwatt-15 (Vertical, Bent and Staggered Leads)
Win Source Part Number 796561-E-TDA7377A
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian E-TDA7377A CAD Model

Description

The E-TDA7377A is an advanced, high-quality audio amplifier integrated circuit (IC) produced by STMicroelectronics, a global semiconductor leader. This versatile IC is designed to deliver a remarkable audio experience for automotive and consumer audio applications. It is an evolution of the well-known TDA7377 amplifier, featuring improvements in both performance and efficiency.

Key Features

  • Amplifier Class: The E-TDA7377A operates as a class AB amplifier, ensuring a good balance between efficiency and linearity, making it ideal for high-fidelity audio applications.
  • Output Power: It is capable of delivering up to 4 x 30W of output power, providing robust sound quality for in-car entertainment systems or home audio setups.
  • Multiwatt Package: Encased in a 15-pin Multiwatt package, the E-TDA7377A offers a compact solution that is both space-saving and capable of efficient heat dissipation.
  • Flexibility: The IC is designed to be flexible, supporting various configurations such as quad bridge or stereo BTL (Bridge-Tied Load), catering to different audio system designs.
  • Low Distortion: Ensures low levels of harmonic and crossover distortion, which translates to clear and high-quality audio reproduction.
  • Standby and Mute Functions: Incorporates standby and mute functions that allow for power conservation and noise reduction when the amplifier is not actively in use.

Applications

The E-TDA7377A is suitable for a wide range of applications. Its primary use is in automotive audio systems, where it provides the necessary power and quality for in-car entertainment. Additionally, it can be used in home audio systems, multimedia setups, and other audio applications where a reliable and high-performance audio amplifier is required.

Reliability and Protection

STMicroelectronics has equipped the E-TDA7377A with several protection features to ensure reliability and longevity. These include short-circuit protection, thermal overload protection, and a diagnostic system that can detect and prevent issues before they lead to damage. This commitment to quality and durability makes the E-TDA7377A a trusted choice for manufacturers and audio enthusiasts alike.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess