EN
  • EN
  • DE

M29F080A90N6

Part No M29F080A90N6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305378-M29F080A90N6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F080A90N6 CAD Model

Description

The M29F080A90N6 is a high-speed, 8 Megabit (1MB) Flash memory device from STMicroelectronics, designed with state-of-the-art non-volatile memory technology. This product is an excellent choice for a wide array of electronic applications that require fast read and write operations, as well as a reliable storage solution that retains data without power.

Key Features

  • Memory Size: 8 Mbit (1M x 8)
  • Access Time: 90 ns
  • Operating Voltage: 4.5V to 5.5V
  • Programming Voltage: 12V (VPP)
  • Temperature Range: -40°C to +85°C (Industrial grade)
  • Package: TSOP48 (Thin Small Outline Package)

Performance and Reliability

The M29F080A90N6 offers a fast access time of 90 nanoseconds, making it a suitable choice for high-performance applications that demand rapid boot or configuration loading times. The device operates within a standard voltage range of 4.5V to 5.5V, ensuring compatibility with a broad spectrum of microcontrollers and digital circuits.

Programming and Erasure

STMicroelectronics has engineered the M29F080A90N6 for easy and flexible programming. The device supports byte and word programming, which is ideal for both firmware updates and data storage. The flash memory can be erased in blocks, allowing for efficient memory management and reuse without the need to erase the entire chip content.

Applications

This flash memory is versatile and can be utilized in various applications, including:

  • Embedded systems
  • Boot memory for computers and servers
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

Quality and Support

STMicroelectronics is known for its commitment to quality and reliability. The M29F080A90N6 is no exception and is backed by the company's rigorous testing and validation processes. Customers can also benefit from ST's global technical support and comprehensive documentation, ensuring a smooth integration of the flash memory into their products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess