EN
  • EN
  • DE

E-L4973D3.3-TR

Part No E-L4973D3.3-TR
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 3.5A step down switching regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1171282-E-L4973D3.3-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-L4973D3.3-TR CAD Model

Description

The E-L4973D3.3-TR is a sophisticated power management integrated circuit (IC) from STMicroelectronics, designed to deliver a stable and efficient voltage regulation solution. This step-down monolithic power switching regulator is capable of handling up to 3.5A of current with an output voltage fixed at 3.3V, making it an ideal choice for a wide array of electronic applications.

Key Features

  • High Efficiency: The E-L4973D3.3-TR offers high efficiency, which minimizes the heat generation and power loss, allowing for a more reliable and sustainable electronic design.
  • Precision Output Voltage: With a fixed output voltage of 3.3V, this regulator ensures a consistent power supply for sensitive electronic components.
  • High Current Capability: It can deliver a continuous output current up to 3.5A, suitable for high-power applications.
  • Thermal Protection: The built-in thermal shutdown function protects the IC from damage due to overheating, enhancing its longevity and reliability.
  • Low Dropout Operation: Its low dropout performance ensures efficient operation even with very low input-to-output voltage differentials.

Applications

The E-L4973D3.3-TR is versatile and can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computer Systems
  • Industrial Controls

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the E-L4973D3.3-TR is no exception. It is designed to meet the stringent requirements of the most demanding electronic systems. The product is available in a tape and reel package, making it suitable for automated assembly processes and bulk production.

Technical Specifications

Parameter Value
Output Voltage 3.3V
Output Current Up to 3.5A
Package Tape and Reel
Thermal Protection Yes

For detailed product specifications, technical documents, and application notes, customers should consult the official STMicroelectronics product datasheets and support resources.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess