EN
  • EN
  • DE

DSL01-008SC5

Part No DSL01-008SC5
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 8V 30A SOT-23-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 20V
Voltage - Off State 8V
Current - Peak Pulse (8/20μs) 30A
Peak Pulse Current(Ippm) 18A
Current - Hold (Ih) 100mA
Number of Elements 1
Capacitance 20pF
Mounting SMD (SMT)
Dimension SC-74A, SOT-753
Win Source Part Number 1035227-DSL01-008SC5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DSL01-008SC5 CAD Model

Description

The DSL01-008SC5 is a cutting-edge electronic component manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This device is specifically designed to provide robust protection for sensitive electronics against transient voltage spikes and surges, ensuring the reliability and longevity of consumer electronic applications.

Key Features

  • Low Clamping Voltage: The DSL01-008SC5 offers a low clamping voltage, which ensures that any voltage spikes are quickly suppressed, protecting sensitive circuitry from potential damage.
  • Fast Response Time: With its quick response to transient events, this component is ideal for protecting high-speed signal lines against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced disturbances.
  • Low Leakage Current: The device is designed to have a minimal leakage current, thereby reducing power loss and ensuring energy efficiency in standby mode.
  • High Surge Current Capability: It is capable of withstanding high surge currents, making it suitable for applications that may experience sudden surges of power.
  • Compact Package: The DSL01-008SC5 comes in a small SOT23-5L package, which allows for easy integration into space-constrained designs without compromising performance.

Applications

The DSL01-008SC5 is versatile and can be used in a range of applications including:

  • USB Power and Data Line Protection
  • Mobile Phones and Smart Devices
  • Portable Electronics
  • Microcontroller Input/Output Protection
  • Computer Peripherals

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The DSL01-008SC5 is no exception, as it is manufactured to meet stringent quality standards, ensuring reliable performance even under harsh conditions. Its robust design is aimed at providing a long operational lifespan, making it a trusted choice for designers and engineers looking for a dependable protection solution.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4340 $58.5900
325+ $0.3562 $115.7650
505+ $0.3451 $174.2755
695+ $0.3339 $232.0605
895+ $0.3229 $288.9955
1,200+ $0.2894 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,800 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess