Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Mfr STMicroelectronics
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Voltage - Breakover 35 ~ 45V
Current - Breakover 50 µA
Current - Peak Output 2 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number DB4
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 584126-DB4
Ultra Librarian 3D Model Ultra Librarian DB4 CAD Model

Description

The Product DB4 by STMicroelectronics is an advanced electronic component designed to meet the demanding needs of modern electronic systems. As a leading semiconductor manufacturer, STMicroelectronics has crafted the DB4 with precision engineering to ensure high performance, reliability, and efficiency in a variety of applications.

Key Features

  • High Voltage Capability: The DB4 is built to withstand and operate under high voltage conditions, making it suitable for power supply and regulation tasks in complex circuits.
  • Low Power Consumption: Despite its high voltage capabilities, the DB4 maintains low power consumption, which is critical for energy-saving applications and prolonging battery life in portable devices.
  • Durability: Constructed with robust materials, the DB4 ensures long-term durability and stable operation even under harsh environmental conditions.
  • Compact Design: The small footprint of the DB4 allows for its integration into space-constrained designs without compromising on performance.

Applications

The versatility of the Product DB4 makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Power Management Circuits
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics
  • Telecommunications Equipment

Technical Specifications

The DB4 boasts an impressive set of technical specifications that cater to the needs of advanced electronic systems:

  • Voltage Rating: Detailed information on the specific voltage ratings can be found in the datasheet.
  • Current Capacity: The DB4 can handle significant current levels, appropriate for both high-power and sensitive applications.
  • Operating Temperature Range: It is designed to function effectively over a wide range of temperatures.
  • Package Options: Available in various package types to fit different assembly requirements.

Quality and Support

STMicroelectronics is committed to providing not only high-quality products like the DB4 but also comprehensive technical support. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the DB4 into their projects.

For further information, pricing, or to request samples of the Product DB4, please visit STMicroelectronics' official website or contact an authorized distributor.

You May Also Be Interested in

Littelfuse Inc.
BATTRAX SLIC PROTEC 90A DO-214AA /
Need more? Email Us
ECAD model for B1100CALRP
Littelfuse Inc.
SIDAC 95-110V 1A UNI DO-15
Need more? Email Us
ECAD model for K1050GURP
Littelfuse Inc.
SIDAC UNI 210-230V 1A DO214AC / Diac/Sidac Thyristor 210 ~ 230V DO-214AC (SMA)
Lowest to $0.8283
ECAD model for K2200S1URP
Littelfuse Inc.
DIAC 28-36V 2A DO35
Need more? Email Us
ECAD model for HT32A
Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 205-230V 1A TO92
Need more? Email Us
ECAD model for K2200F1
Littelfuse Inc.
SIDAC 180V DO214AC 2L / Diac/Sidac Thyristor 167 ~ 183V DO-214AC (SMA)
Lowest to $0.9360
ECAD model for K1800S1URP
Littelfuse Inc.
SIDAC 205-230V 1A DO15 / Diac/Sidac Thyristor 205 ~ 230V DO-15
Lowest to $0.2731
ECAD model for K2200GRP
Littelfuse Inc.
THYRISTOR 380V 250A DO214AA / 380V Off-State 250 A Ipp TVS Thyristor DO-214AA, SMB
Lowest to $0.6584
ECAD model for P4202SBLRP
Littelfuse Inc.
silicon bilateral voltage triggered switch | SIDAC 130-146V 1A DO15
Need more? Email Us
ECAD model for K1400G

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0821 $50.0810
1,485+ $0.0674 $100.0890
2,300+ $0.0653 $150.1900
3,165+ $0.0632 $200.0280
4,095+ $0.0611 $250.2045
5,475+ $0.0548 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 610 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention