EN
  • EN
  • DE

DB3150EFTT4HF

Part No DB3150EFTT4HF
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Description DB3150EFTT/4HF St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055221-DB3150EFTT4HF
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DB3150EFTT4HF CAD Model

Description

Product Overview: STMicroelectronics DB3150EFTT4HF

The DB3150EFTT4HF is a high-performance product from STMicroelectronics, renowned for its excellence in semiconductor solutions. This device is part of STMicroelectronics' extensive portfolio of electronic components designed to cater to a wide range of applications, particularly in the realm of power management and signal conditioning.

Key Features

  • High Efficiency: The DB3150EFTT4HF boasts a high-efficiency rating, making it suitable for energy-sensitive applications where power conservation is paramount.
  • Advanced Technology: Incorporating the latest semiconductor technology, this product delivers exceptional performance and reliability.
  • Durability: Built to withstand rigorous conditions, the DB3150EFTT4HF is durable and capable of operating effectively over a wide temperature range.
  • Compact Design: Its compact form factor ensures that it can be easily integrated into various electronic systems without occupying excessive space.

Applications

The versatility of the DB3150EFTT4HF allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronic devices

Product Specifications

The DB3150EFTT4HF is designed with precision to meet the stringent requirements of modern electronic systems. Its specifications include:

  • Specific part number for easy identification and procurement
  • Compliance with international standards and regulations
  • Compatibility with various types of electronic circuitry

Quality Assurance

STMicroelectronics is committed to providing products that meet the highest quality standards. The DB3150EFTT4HF has undergone rigorous testing to ensure its performance, stability, and longevity. Customers can trust that they are receiving a product that not only meets but exceeds industry expectations.

Support and Documentation

Comprehensive technical documentation and support are available for the DB3150EFTT4HF. STMicroelectronics provides detailed datasheets, application notes, and design resources to assist engineers and designers in implementing this component into their projects effectively.

Whether for power management, signal processing, or any other demanding application, the DB3150EFTT4HF from STMicroelectronics stands out as a reliable and high-quality choice for designers and engineers seeking optimal performance in their electronic designs.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.3698
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess