The D17NF03L is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of their extensive portfolio of metal-oxide-semiconductor field-effect transistors (MOSFETs) designed to deliver efficiency and power handling capabilities for a broad range of applications.
Key Features
- Low On-Resistance: The D17NF03L features very low on-state resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses.
- High Current Capability: This MOSFET can handle high current, making it suitable for demanding power applications.
- High Switching Speed: The fast switching speed of the D17NF03L makes it an excellent choice for high-frequency operations.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.
- Low Gate Charge: A reduced gate charge allows for easier drive control and contributes to the overall efficiency of the device.
Applications
The versatility of the D17NF03L MOSFET makes it suitable for a wide array of applications, including:
- Power Management Solutions
- Switching Regulators
- Motor Control Systems
- Automotive Applications
- High-Efficiency DC-DC Converters
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
17A |
| Power Dissipation (PD) |
45W |
| Operating Temperature Range |
-55°C to 175°C |
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The D17NF03L MOSFET is no exception, with its design and manufacturing processes focused on providing consistent performance and longevity for the end-user.
For more detailed information, datasheets, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.