EN
  • EN
  • DE

BTA08-600BW

Part No BTA08-600BW
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description SNUBBERLESS TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155189-BTA08-600BW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA08-600BW CAD Model

Description

The BTA08-600BW is a high-performance triac manufactured by STMicroelectronics, designed to control AC loads in a variety of applications. This triac is part of STMicroelectronics' Snubberless™ series, which are specifically engineered to enhance the performance of the device in applications where high robustness and high commutation capabilities are required.

Key Features

  • Current Rating: The BTA08-600BW can handle currents up to 8A, making it suitable for moderate power applications.
  • Voltage Capability: With a maximum off-state voltage of 600V, it can be used in a wide range of AC line voltages, providing flexibility for various global standards.
  • Snubberless Technology: The triac features Snubberless technology which allows for a more efficient and reliable operation by eliminating the need for external snubber circuits in most applications.
  • High Commutation: It is capable of high commutation performances, which means it can handle applications with frequent switching.
  • Gate Trigger Current: The device has a specified gate trigger current of 50mA, which is low enough to be driven by microcontrollers and other logic-level devices.
  • Package Type: It comes in a standard TO-220AB package, which is widely used and suitable for through-hole mounting, providing good heat dissipation characteristics.

Applications

The BTA08-600BW is suitable for a variety of applications, including:

  • Lighting control (lamp dimmers, stage lighting)
  • Motor control (small motor starters, speed controllers)
  • Heating control (electric heaters, ovens, thermostats)
  • Domestic and industrial automation (relay replacements, small AC power control)

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BTA08-600BW is no exception. It is designed to meet stringent standards, ensuring a reliable performance in a wide range of environmental conditions. The device is also RoHS compliant and adheres to international safety standards.

Whether you're designing a new system or upgrading an existing one, the BTA08-600BW offers a combination of performance, reliability, and versatility, making it an excellent choice for controlling AC loads in your electronic designs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2091 $50.1840
515+ $0.1957 $100.7855
795+ $0.1889 $150.1755
1,145+ $0.1754 $200.8330
1,485+ $0.1687 $250.5195
1,855+ $0.1619 $300.3245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess