STMicroelectronics CS0J331MCRE77 Capacitor
The CS0J331MCRE77 is a high-quality capacitor from STMicroelectronics, a renowned leader in the electronics industry. This component is part of their extensive range of capacitors designed for various applications. With its compact design and robust performance, the CS0J331MCRE77 is well-suited for electronic circuits requiring reliable energy storage and smooth voltage regulation.
Key Features:
- Capacitance: The capacitor features a capacitance value of 330µF, which is ideal for filtering and energy storage in power supply circuits.
- Voltage Rating: It has a voltage rating of 6.3V, making it suitable for low-voltage applications.
- Temperature Range: This component can operate within a temperature range of -55°C to +105°C, ensuring stability and functionality under various environmental conditions.
- Tolerance: The CS0J331MCRE77 offers a tolerance of ±20%, which is standard for electrolytic capacitors, providing sufficient leeway for a range of applications.
- Mounting Type: Designed for surface mounting, it facilitates a more streamlined and efficient assembly process on printed circuit boards (PCBs).
- Size/Dimension: With its compact size, the capacitor measures 6.3mm x 7.7mm (Diameter x Length), allowing for integration into space-constrained designs.
- Product Category: This capacitor falls under the Aluminum Electrolytic Capacitors - SMD category, known for their reliability and ease of use in electronic designs.
The CS0J331MCRE77 is designed to meet the rigorous demands of modern electronic devices. Whether it's used in power management, smoothing ripple voltage, or as part of a timing circuit, its performance and durability make it an excellent choice for designers and engineers. STMicroelectronics' commitment to quality ensures that this capacitor will provide a stable electrical performance for your electronic projects.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their technical support for further assistance.