EN
  • EN
  • DE

CPL-WB-01C2

Part No CPL-WB-01C2
Manufacturer STMicroelectronics
Catalog RF Directional Coupler
Description IC DIRECTIONAL CPLR FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Cut Reel
Coupler Type Standard
Frequency 824MHz to 2.025GHz
Coupling Factor 34dB
Applications General Purpose
Insertion Loss 0.2dB
Return Loss 15dB
Case / Package 6-FlipChip
Win Source Part Number 105526-CPL-WB-01C2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPL-WB-01C2 CAD Model

Description

The CPL-WB-01C2 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This product is part of the ST's portfolio of wireless connectivity solutions, designed to meet the growing demand for high-performance, low-power wireless communication in a wide range of applications.

Key Features

  • Wireless Protocol: The CPL-WB-01C2 supports advanced wireless protocols, providing robust and efficient connectivity for devices in the Internet of Things (IoT) ecosystem.
  • Energy Efficiency: With a focus on energy conservation, this product boasts low power consumption, making it ideal for battery-operated devices where power management is critical.
  • Compact Design: The compact form factor of the CPL-WB-01C2 allows for easy integration into a variety of hardware designs, without compromising on performance or functionality.
  • High Integration: This component integrates multiple functions and capabilities, reducing the need for additional external components and simplifying the overall design process for product developers.
  • Security: Security is a paramount concern in wireless communications, and the CPL-WB-01C2 includes features to ensure the integrity and confidentiality of data transmission.

Applications

The versatility of the CPL-WB-01C2 makes it suitable for a wide array of applications, including:

  • Smart home devices
  • Wearable technology
  • Industrial automation
  • Healthcare monitoring systems
  • Remote sensing and control

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by STMicroelectronics. The datasheet contains comprehensive information about the product's electrical characteristics, pin configurations, package details, and operational guidelines.

Conclusion

The CPL-WB-01C2 from STMicroelectronics represents a blend of performance, integration, and efficiency. It is a testament to ST's commitment to delivering advanced solutions that empower the development of next-generation wireless applications. By choosing the CPL-WB-01C2, designers can ensure their products are equipped with reliable and state-of-the-art wireless connectivity.

You May Also Be Interested in

Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $65.9540
Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
AVX Corporation
DIRECTIONAL COUPLER 902MH 0805
Need more? Email Us
AVX Corporation
DIRECTIONAL COUPLER 1810MHZ 0402
Lowest to $0.1500
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
M/A-Com Technology Solutions
Directional Power Detector / COUPLER PWR DETECTOR 10-30GHZ
Need more? Email Us
Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess