EN
  • EN
  • DE

74HC04DBR

Part No 74HC04DBR
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758228-74HC04DBR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC04DBR CAD Model

Description

The 74HC04DBR is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in a wide range of electronic applications. This integrated circuit is part of the 74HC series, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Inverter Gates: The 74HC04DBR contains six independent inverter gates, providing the functionality to invert the input signal.
  • High Noise Immunity: The CMOS technology offers superior noise immunity, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed operation, the device maintains a low power consumption, making it suitable for battery-operated devices.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, accommodating various levels of power supply and providing design flexibility.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which means they have equal source and sink capabilities, contributing to the balanced performance of the device.

Applications

The 74HC04DBR is utilized in various applications ranging from simple logic circuits to complex computing systems. Its primary use is as an inverter, but it can also be found in:

  • Oscillator circuits
  • Waveform generation
  • Signal conditioning
  • Pulse shaping
  • Logic level conversion

Package and Quality

The device comes in a small-outline package, specifically the SOT109-1 package, which is also known as SO14. This compact form factor makes it suitable for space-constrained applications. In addition, NXP's commitment to quality ensures that each 74HC04DBR meets rigorous industry standards for performance and reliability.

Conclusion

Whether for use in consumer electronics, automotive industries, or communication systems, the 74HC04DBR from NXP stands out as a reliable and efficient solution for inverting signal logic. Its combination of high-speed operation, low power consumption, and noise immunity makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Nordic Semiconductors
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Intel
Need more? Email Us
Panasonic
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess