EN
  • EN
  • DE

CP151D

Part No CP151D
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 242977-CP151D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP151D CAD Model

Description

The CP151D is a high-performance power management integrated circuit (PMIC) from STMicroelectronics, designed to cater to the sophisticated power requirements of modern electronic devices. This advanced chip is part of STMicroelectronics' commitment to delivering efficient and reliable power solutions to the market.

Key Features

  • Multiple Output Channels: The CP151D features several output channels that can be configured to supply different voltage levels, making it versatile for multi-rail systems.
  • High Efficiency: With its state-of-the-art design, the CP151D ensures high efficiency in power conversion, which helps in reducing heat generation and improving system reliability.
  • Programmable Output: The output voltages are programmable via external components or a serial interface, providing design flexibility and ease of integration into various applications.
  • Advanced Protection: The device includes over-current, over-voltage, under-voltage, and thermal protection features to safeguard the system against various fault conditions.

Applications

The CP151D is suitable for a broad range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial and automation systems
  • Networking and telecommunication equipment
  • Portable and battery-powered devices

Technical Specifications

The CP151D boasts an impressive set of technical specifications:

  • Input voltage range tailored for 3.3V to 24V systems
  • Multiple regulated outputs with high accuracy
  • Adjustable switching frequency for optimizing performance
  • Low quiescent current ideal for battery-operated devices
  • Compact packaging options to fit into space-constrained applications

Conclusion

The CP151D from STMicroelectronics is a robust and versatile PMIC that offers a comprehensive solution for power management challenges. Its combination of efficiency, programmability, and protection features makes it an excellent choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
Lowest to $5.4135
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess