EN
  • EN
  • DE

CM3322U600R

Part No CM3322U600R
Manufacturer STMicroelectronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147699-CM3322U600R
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM3322U600R CAD Model

Description

Introducing the CM3322U600R Inductor from STMicroelectronics

The CM3322U600R is a state-of-the-art surface-mount inductor brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular inductor is part of STMicroelectronics' extensive range of power and signal magnetics, designed to meet the needs of modern electronic systems.

Key Features

  • High Current Rating: The CM3322U600R is designed to support high current applications, making it ideal for power supply circuits in various electronic devices.
  • Low Profile: With its compact and low-profile design, this inductor can be easily integrated into space-constrained applications without compromising performance.
  • Low DC Resistance: The low DC resistance of the CM3322U600R ensures high efficiency, which is critical for maintaining the performance of the power circuitry in which it is used.
  • Excellent Temperature Stability: Built to withstand a wide range of operating temperatures, this inductor maintains its performance even under thermal stress, ensuring reliability across different environments.
  • Magnetic Shielding: The magnetic shielding of the CM3322U600R minimizes the magnetic interference with other components, which is essential for maintaining the integrity of the electronic system.

Applications

The CM3322U600R is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics such as TVs, gaming consoles, and home appliances.
  • DC/DC converters for industrial and automotive systems.
  • LED lighting applications where power efficiency and compact design are crucial.
  • Portable electronic devices where battery life and space are at a premium.

Technical Specifications

The CM3322U600R boasts impressive technical specifications, including:

  • Inductance: 6 µH
  • Rated Current: Up to 10 A
  • Saturation Current: 12 A
  • DC Resistance: 0.013 ohms
  • Operating Temperature Range: -40°C to +125°C

With its robust design and superior performance, the CM3322U600R from STMicroelectronics is an excellent choice for designers seeking a reliable inductor for their high-performance electronic systems. Its features and specifications make it a top contender in its category, offering both efficiency and durability.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Broadcom Limited
Contact for details
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Chilisin
Need more? Email Us
Conexant Systems
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess