EN
  • EN
  • DE

STG3699AUTR

Part No STG3699AUTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 450 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 55ns, 30ns
-3db Bandwidth 50MHz
Charge Injection 35pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 20nA
Crosstalk -54dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-QFN (2.5x2.5)
Win Source Part Number 119729-STG3699AUTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STG3699AUTR CAD Model

Description

The STG3699AUTR is a cutting-edge dual SPDT (Single Pole Double Throw) switch designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile switch is part of the STG3699 series, known for its high performance and reliability, making it an ideal choice for a wide range of applications including signal routing, data acquisition, and communication systems.

Key Features

  • Wide Operating Voltage Range: The STG3699AUTR operates over a broad voltage range from 1.65V to 4.3V, accommodating various logic levels and making it suitable for battery-powered and low-voltage applications.
  • Low On-Resistance: With an on-resistance typically as low as 4 ohms at 4.3V, this switch provides excellent signal integrity with minimal signal attenuation, ensuring high-quality signal transmission.
  • High Bandwidth: The device offers a wide bandwidth that exceeds 300 MHz, which allows for the transmission of high-speed signals without significant distortion, making it perfect for high-frequency applications.
  • ESD Protection: Integrated ESD protection circuitry shields the device from electrostatic discharges, ensuring robust performance and longevity in harsh environments.
  • Low Power Consumption: The STG3699AUTR is designed for low power consumption, which is critical for extending battery life in portable devices.
  • Compact Packaging: Housed in a compact QFN-10 package, the switch requires minimal board space, which is crucial for space-constrained applications.

Applications

The STG3699AUTR is highly versatile and can be used in various applications, including:

  • Mobile Phones and Smart Devices
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable Medical Equipment

Product Summary

The STG3699AUTR from STMicroelectronics is an advanced dual SPDT switch that delivers high performance with its low on-resistance, high bandwidth, and robust ESD protection. Its versatility is further enhanced by its wide operating voltage range and low power consumption, making it an excellent choice for designers looking for a reliable switch solution for their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess