EN
  • EN
  • DE

BZW50-27B

Part No BZW50-27B
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 27VWM 62VC R6 / TVS Diode Single Bi-Dir 27V 5KW 2-Pin Case R-6 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 27V
Minimum Breakdown Voltage 30V
Max Clamping Voltage 62V
Peak Pulse Current(Ippm) 968A (8/20μs)
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Capacitance @ Frequency 3500pF @ 1MHz
Mounting Through Hole
Case / Package R-6
Win Source Part Number 126297-BZW50-27B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BZW50-27B
Introduction Date January 27, 1998
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BZW50-27B CAD Model

Description

The BZW50-27B, manufactured by STMicroelectronics, is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This high-power bidirectional TVS diode is specifically engineered to safeguard circuits against transient overvoltage events, such as lightning strikes, power cross, and other temporary voltage anomalies that can lead to immediate or cumulative damage to electronic components.

Key Features

  • Stand-off Voltage: The BZW50-27B offers a stand-off voltage of 27V, making it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: With its capability to handle peak pulse power of up to 5000W (10/1000μs surge), this TVS diode can absorb significant energy spikes without compromising its protective function.
  • Response Time: The device boasts an exceptionally fast response time, ensuring that it can react almost instantaneously to transient overvoltages, thus offering reliable protection for sensitive circuits.
  • Package: Encapsulated in a rugged axial-lead package, the BZW50-27B is designed for easy integration into a variety of circuit designs. Its package is also recognized by UL 94V-0 flame rating, indicating its compliance with stringent safety standards.
  • Temperature Range: It operates effectively over a wide temperature range, making it versatile for use in harsh environmental conditions.

Applications

The BZW50-27B is ideal for a multitude of applications where voltage protection is critical. It is commonly used in:

  • Power supply devices
  • Telecommunication systems
  • Industrial equipment
  • Consumer electronics
  • Automotive systems
  • Computer interfaces

Conclusion

With its combination of high power absorption capability, fast response time, and robust construction, the STMicroelectronics BZW50-27B is a top choice for engineers looking to enhance the durability and reliability of their electronic systems against transient voltage events. Its broad operating temperature range and versatile application scope make it an essential component in any circuit protection strategy.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1778 $50.8448
39+ $2.6075 $101.6925
60+ $2.5260 $151.5600
82+ $2.4445 $200.4490
106+ $2.3630 $250.4780
142+ $2.1186 $300.8412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,777 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess