EN
  • EN
  • DE

BYW99PI-200RG

Part No BYW99PI-200RG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 15A 3TOPI / Diode Switching 200V 15A 3-Pin(3+Tab) TOP-I Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 12A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 20μA @ 200V
Operating Temperature - Junction -40°C ~ 150°C
Mounting Style Through Hole
Package TOP-3 Insulated
Manufacturer Package TOP-3I
Win Source Part Number 770752-BYW99PI-200RG
Popularity Medium
Supply and Demand Status Limited
Family Name BYW99PI-200
Introduction Date October 07, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYW99PI-200RG CAD Model

Description

Introducing the BYW99PI-200RG from STMicroelectronics

The BYW99PI-200RG is a high-performance, ultra-fast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to meet the demanding requirements of high-efficiency power supply applications, offering exceptional reliability and performance.

Key Features

  • High Reverse Voltage Capability: The BYW99PI-200RG is capable of withstanding reverse voltages up to 200V, making it suitable for a wide range of applications that require high voltage ratings.
  • Ultra-Fast Recovery Time: With its ultra-fast recovery time, this diode minimizes power losses and improves the efficiency of the power conversion process, which is critical for high-speed switching applications.
  • Low Forward Voltage Drop: The device has a low forward voltage drop, which contributes to reduced power dissipation and higher efficiency in operation.
  • Robust Design: The BYW99PI-200RG is designed to handle high surge currents and features a robust package that ensures long-term reliability and stability.

Applications

The versatility of the BYW99PI-200RG makes it suitable for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Snubber circuits
  • Freewheeling diodes in converters and inverters
  • Energy recovery circuits

Product Specifications

The BYW99PI-200RG comes in a robust and compact package, offering the following specifications:

  • Package: ISOTOP
  • Configuration: Single diode
  • Reverse Voltage (V<sub>R): 200V
  • Average Forward Current (I<sub>F(AV)): High
  • Operating Junction Temperature (T<sub>j): -40°C to +150°C

STMicroelectronics' commitment to quality and innovation is evident in the BYW99PI-200RG diode, making it an excellent choice for designers and engineers looking to enhance the performance and reliability of their power management systems.

Ordering Information

The BYW99PI-200RG is available for order now, with options for bulk or custom packaging to meet your specific design requirements. Trust STMicroelectronics to provide cutting-edge technology that drives your products to new heights of performance.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess