EN
  • EN
  • DE

BYW98-200RL

Part No BYW98-200RL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 9A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1025677-BYW98-200RL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYW98-200RL CAD Model

Description

The BYW98-200RL from STMicroelectronics is a high-performance fast recovery diode designed for applications requiring rapid switching and low power loss. This diode is well-suited for use in high-frequency rectification circuits, freewheeling, and energy recovery systems where efficiency is paramount.

Key Features

  • Voltage Rating: The BYW98-200RL has a repetitive peak reverse voltage (V<sub>RRM) of 200V, making it suitable for a wide range of applications in power management.
  • Current Capacity: It can handle an average forward current (I<sub>F(AV)) of up to 3A, ensuring reliable performance in demanding situations.
  • Fast Recovery Time: With a fast recovery time, this diode minimizes energy loss during the transition from conducting to non-conducting states, enhancing the overall efficiency of the circuit.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces power dissipation and improves the thermal performance of the system in which it is used.
  • High Surge Capability: The device can withstand high surge currents, making it robust against transient events and suitable for use in power supplies and converters.

Applications

The BYW98-200RL is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Motor control circuits
  • Snubber circuits
  • Lighting circuits

Package and Quality

The device is available in a DO-201 plastic package, which is not only robust but also provides excellent thermal conduction characteristics. Additionally, the BYW98-200RL complies with RoHS and REACH environmental regulations, ensuring that it meets contemporary environmental standards for electronic components.

Conclusion

With its combination of fast recovery time, high voltage and current ratings, and low power loss, the STMicroelectronics BYW98-200RL fast recovery diode is an excellent choice for engineers looking to improve the efficiency and reliability of their electronic designs. Its robustness and compliance with environmental standards make it a responsible and future-proof component for a wide array of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess