EN
  • EN
  • DE

BYW81PI200

Part No BYW81PI200
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Description Power Transistor Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Forward Current 15 A
Height 9.02 mm
Length 10.45 mm
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 200 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 2
Peak Non-Repetitive Surge Current 200 A
Peak Reverse Current 20 A
Reverse Recovery Time 40 ns
RoHS Compliant
Width 4.82 mm
Win Source Part Number 1050187-BYW81PI200
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BYW81PI200 CAD Model

Description

The BYW81PI200 is a state-of-the-art, fast recovery diode designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This high-performance diode is engineered to meet the rigorous demands of modern power conversion and switching applications.

Key Features

  • High Reverse Voltage Capability: The BYW81PI200 can withstand reverse voltages up to 200V, making it suitable for high-voltage circuits.
  • Fast Recovery Time: With its quick recovery time, this diode is ideal for applications requiring fast switching and minimal power loss.
  • High Surge Current Capability: It can handle high surge currents, ensuring reliability under stress and transient conditions.
  • Low Forward Voltage Drop: The low forward voltage drop of this diode contributes to improved efficiency and reduced thermal stress in circuits.

Applications

The BYW81PI200 is versatile and can be used in a variety of applications, such as:

  • Switching power supplies
  • Converters and inverters
  • Motor control systems
  • Snubber diodes
  • Free-wheeling diodes in various electronic devices

Package and Quality

Enclosed in a rugged package, the BYW81PI200 is designed to withstand harsh environments and provide a long operational lifespan. STMicroelectronics ensures that each diode meets the highest quality standards, offering reliability and performance that customers can trust.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The BYW81PI200 complies with RoHS and REACH regulations, minimizing the environmental impact and ensuring safety for both users and the planet.

Whether you're designing power supplies or looking to improve the efficiency of your electronic systems, the BYW81PI200 fast recovery diode from STMicroelectronics is an excellent choice for your high-speed switching and rectification needs.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess