EN
  • EN
  • DE

SY10E154JC

Part No SY10E154JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 5 X 2:1 28PLCC / Multiplexer 5 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E154
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256980-SY10E154JC
Ultra Librarian 3D Model Ultra Librarian SY10E154JC CAD Model

Description

Microchip Technology's SY10E154JC: A High-Speed 5V ECL Quad Differential Line Receiver

The SY10E154JC from Microchip Technology is a quintessential component for high-speed digital systems that require the reliability and precision of Emitter Coupled Logic (ECL). As a quad differential line receiver, this integrated circuit is designed to provide optimal performance in systems that operate at extremely high frequencies, making it an ideal choice for telecommunications, data communications, and other applications that demand rapid signal processing capabilities.

Key Features and Benefits

  • High-Speed Operation: The SY10E154JC is capable of handling frequencies that are essential for today's high-speed digital applications, ensuring minimal propagation delay and high data throughput.
  • Quad Differential Inputs: With four pairs of differential inputs, this device allows for multiple data channels to be received simultaneously, increasing data density and system efficiency.
  • 5V Power Supply: The device operates on a 5V power supply, which is compatible with many standard ECL systems, providing ease of integration into existing designs.
  • Compatibility with ECL 10K: The SY10E154JC is designed to be compatible with ECL 10K logic levels, ensuring seamless integration with other ECL 10K devices and systems.
  • Temperature Range: It operates within an extended industrial temperature range, making it suitable for use in environments that are subject to extreme conditions.
  • 28-Lead PLCC Package: The device is housed in a 28-Lead Plastic Leaded Chip Carrier (PLCC) package, which offers a compact footprint while allowing for reliable connections and heat dissipation.

Applications

The SY10E154JC's robust design and high-speed capabilities make it an excellent choice for a variety of applications, including:

  • High-speed data transmission systems
  • Telecommunications switching and routing equipment
  • Automated test equipment (ATE)
  • Pulse and signal processing
  • High-frequency clock distribution networks

Microchip Technology's SY10E154JC is a testament to their commitment to providing advanced solutions for high-speed digital applications. By integrating this quad differential line receiver into your design, you can achieve the performance and reliability necessary to meet the demands of modern digital communication systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess