EN
  • EN
  • DE

BYW80FP-200

Part No BYW80FP-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description HIGH EFFICIENCY FAST RECOVERY RECTIFIER DIODES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.15V @ 15A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FPAC
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 1156856-BYW80FP-200
Manufacturer Homepage www.st.com
Family Name BYW80FP-200
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYW80FP-200 CAD Model

Description

STMicroelectronics BYW80FP-200 Fast Recovery Diode

The BYW80FP-200, a robust and high-performance fast recovery diode from STMicroelectronics, is designed to meet the demanding requirements of high-efficiency power electronics systems. This diode is particularly suitable for applications requiring fast switching and low power losses, making it an ideal choice for power supply, lighting, and automotive industries.

Key Features

  • Voltage Rating: The BYW80FP-200 is equipped with a repetitive peak reverse voltage (VRRM) of 200V, ensuring it can handle the demands of high-voltage circuits.
  • Current Capacity: With an average forward current (IF(AV)) of 30A, this diode can support significant power levels, making it suitable for heavy-duty applications.
  • Fast Recovery Time: The device boasts an extremely fast recovery time, typically less than 200ns, which minimizes energy loss during switching and improves overall efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of the BYW80FP-200 reduces conduction losses, contributing to a higher system efficiency.
  • High Surge Current Capability: It can withstand high surge currents, ensuring reliability and robustness in applications where inrush currents are prevalent.
  • Package: The diode is housed in a TO-220FP package, which offers excellent thermal performance and is suitable for through-hole mounting.

Applications

The BYW80FP-200 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Free-wheeling diodes in inverter circuits
  • Snubber diodes
  • Automotive electrical systems
  • Energy-saving lighting solutions

Reliability and Safety

This diode is manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to quality and reliability. The BYW80FP-200 is designed to meet stringent industry standards, ensuring a reliable performance in even the most challenging environments.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0649 $58.5695
135+ $0.8739 $117.9765
205+ $0.8465 $173.5325
285+ $0.8193 $233.5005
365+ $0.7919 $289.0435
490+ $0.7100 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess