EN
  • EN
  • DE

BYW80F-200

Part No BYW80F-200
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description HIGH EFFICIENCY FAST RECOVERY RECTIFIER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1156855-BYW80F-200
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYW80F-200 CAD Model

Description

Product Overview: BYW80F-200 from STMicroelectronics

The BYW80F-200 is a high-performance fast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This diode is specifically engineered to cater to applications that require efficient and reliable high-speed switching. The BYW80F-200 is a perfect fit for power supplies, inverters, converters, freewheeling diodes, and other power switching applications.

Key Features

  • Voltage Rating: The BYW80F-200 boasts a repetitive peak reverse voltage (VRRM) of up to 200 volts, making it suitable for a wide range of high-voltage applications.
  • Current Capacity: With an average forward current (IF(AV)) of 8 amperes at a case temperature of 130°C, it can handle significant power levels, providing robust performance for demanding circuits.
  • Fast Recovery Time: One of the standout features of this diode is its fast recovery time, typically less than 100 nanoseconds, which is critical for high-frequency operations and helps to minimize power losses.
  • High Surge Capability: The BYW80F-200 is capable of withstanding high surge currents, ensuring reliability and stability during transient conditions.
  • Low Forward Voltage Drop: This diode exhibits a low forward voltage drop, which contributes to higher efficiency by reducing power dissipation during conduction.
  • Robust Construction: Encased in a robust package, the BYW80F-200 is designed to endure harsh operating conditions and provides excellent thermal performance.

Applications

The BYW80F-200 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Motor control circuits
  • Power inverters and converters
  • Snubber circuits
  • Lighting systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BYW80F-200 is no exception and has undergone rigorous testing to ensure it meets the high standards expected by the industry. Its reliability and performance make it an excellent choice for designers and engineers looking to enhance the efficiency and longevity of their electronic systems.

Overall, the BYW80F-200 from STMicroelectronics represents a well-balanced combination of efficiency, speed, and durability, making it an ideal component for modern high-speed power switching applications.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess